EN
  • EN
  • DE

NCE82H110D

Part No NCE82H110D
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984490-NCE82H110D
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE82H110D CAD Model

Description

The NCE82H110D is an N-channel enhancement mode power MOSFET manufactured by Wuxi NCE Power Semiconductor. This MOSFET is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. The 82H110D indicates a voltage rating (VDS) of 100V, a drain current (ID) rating which must be confirmed by datasheet and other performance parameters. It's suitable for a wide range of power management and switching circuits.

Applications

  • DC-DC converters: Used as switching elements in DC-DC converters for voltage regulation.
  • Motor control: Employed in motor control circuits for switching and controlling motor speed.
  • Power inverters: Implemented in power inverters to convert DC voltage to AC voltage.
  • LED lighting: Used in LED lighting applications for controlling LED brightness and efficiency.
  • Load switches: Employed as load switches to control the power supply to various electronic circuits.

Features

  • N-channel enhancement mode: Provides efficient switching with a positive gate-source voltage.
  • Low on-resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast switching speed: Enables high-frequency switching operations.
  • Avalanche rated: Can withstand transient voltage spikes.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • High efficiency: Low on-resistance minimizes power loss, improving overall system efficiency.
  • Fast switching: Enables higher switching frequencies, reducing the size of passive components.
  • Robust design: Avalanche rating provides protection against voltage transients, enhancing system reliability.
  • Simplified thermal management: Low on-resistance reduces heat dissipation, simplifying thermal management.
  • Reduced component count: Can reduce the number of components required in power management circuits.

Additional Details

The NCE82H110D is typically available in a TO-252 or similar surface-mount package. The gate threshold voltage (VGS(th)) is an important parameter to consider when designing the gate drive circuit. The total gate charge (Qg) influences the switching speed and gate drive requirements. It is important to use appropriate gate resistors to optimize switching performance and minimize EMI. Consult the manufacturer's datasheet for detailed electrical characteristics, thermal resistance, and recommended soldering profiles. The safe operating area (SOA) should also be considered to ensure that the MOSFET operates within its safe limits.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $0.4340

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1051 $55.2550
115+ $0.9067 $104.2705
175+ $0.8784 $153.7200
240+ $0.8501 $204.0240
305+ $0.8217 $250.6185
410+ $0.7367 $302.0470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,046 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess