EN
  • EN
  • DE

MMSZ5237BF

Part No MMSZ5237BF
Manufacturer Lite-On Inc.
Catalog OEM Parts (M - N)
Description Zener Diode, 8.2V, SOD-123F, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Reverse Leakage Current 3 µA
Peak Reverse Current 20 mA
Zener Voltage 7.79 V
Win Source Part Number 967273-MMSZ5237BF
Categories OEM Parts(M-N)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMSZ5237BF CAD Model

Description

The MMSZ5237BF is a Zener diode manufactured by Lite-On Inc. It is designed to provide voltage regulation in a variety of electronic circuits. Zener diodes are widely used to create stable reference voltages, protect circuits from overvoltage conditions, and for voltage clipping applications. The MMSZ5237BF is a surface-mount device (SMD) which makes it suitable for automated assembly processes and compact electronic designs.

Applications

  • Voltage Regulation: Used to maintain a stable voltage level in power supplies and other voltage-sensitive circuits.
  • Overvoltage Protection: Protects sensitive electronic components from damage caused by voltage spikes or surges.
  • Clipping Circuits: Limits the voltage swing in signal processing circuits to prevent signal distortion or component damage.
  • Reference Voltage Generation: Provides a stable reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuits.
  • Automotive Electronics: Employed in automotive control systems for voltage regulation and protection.

Features

  • Precise Zener Voltage: Offers a well-defined Zener voltage for accurate voltage regulation.
  • Low Leakage Current: Minimizes current leakage in the reverse direction, improving efficiency.
  • Surface Mount Package: Facilitates automated assembly and compact design.
  • High Surge Capability: Withstands transient voltage surges without damage.
  • Lead-Free Finish: Complies with RoHS requirements, making it environmentally friendly.

Benefits

  • Stable Voltage Regulation: Provides a consistent and reliable voltage output, improving the performance of electronic circuits.
  • Effective Overvoltage Protection: Safeguards sensitive components from voltage spikes, enhancing system reliability.
  • Compact Design: Allows for miniaturization of electronic devices due to its small surface mount package.
  • Easy Assembly: Facilitates automated assembly processes, reducing manufacturing costs.
  • Environmental Compliance: Meets environmental regulations, ensuring responsible product design and manufacturing.

Technical Specifications

The MMSZ5237BF features a Zener voltage of approximately 8.2 volts. It has a maximum power dissipation. The device is housed in a SOD-123 package, suitable for surface mount assembly. It is designed to operate within a specified temperature range. The component is lead-free and RoHS compliant.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess