EN
  • EN
  • DE

X20C16P-45

Part No X20C16P-45
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description High Speed AUTOSTORE™ NOVRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280737-X20C16P-45
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X20C16P-45 CAD Model

Description

The X20C16P-45 is a CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. This memory device is designed for non-volatile storage of data, meaning that the data is retained even when power is removed. It features a serial interface for communication with microcontrollers and other digital systems. The X20C16P-45 is commonly used in applications requiring reliable and persistent storage of configuration data, calibration parameters, and other critical information.

Applications

  • Configuration Storage: Stores configuration settings for electronic devices.
  • Calibration Data Storage: Stores calibration parameters for sensors and instruments.
  • Serial Number Storage: Stores unique serial numbers for identification purposes.
  • User Preferences Storage: Stores user preferences in electronic devices.
  • Data Logging: Used in data logging applications for storing sensor readings and other data.

Features

  • Non-Volatile Memory: Retains data even when power is removed.
  • Serial Interface: Simplifies communication with microcontrollers.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Fast Write Cycle Time: Enables quick data updates.
  • High Endurance: Withstands a large number of write/erase cycles.

Benefits

  • Reliable Data Storage: Ensures data is retained even during power outages.
  • Easy Integration: Serial interface simplifies integration with digital systems.
  • Energy Efficient: Low power consumption extends battery life.
  • Fast Data Updates: Quick write cycle time allows for rapid data storage.

Additional Details

The X20C16P-45 typically uses a serial interface such as SPI or I2C for communication. The memory capacity is typically 16K bits. The supply voltage requirements are usually between 4.5V and 5.5V. The write cycle time is a key parameter, often specified in milliseconds. The endurance is typically specified as the number of write/erase cycles the memory can withstand, often in the range of 100,000 to 1,000,000 cycles. The package is commonly a PDIP or SOIC package. Refer to the datasheet for detailed specifications, including timing diagrams, operating conditions, and programming procedures. The datasheet also provides information on data retention and reliability.

You May Also Be Interested in

Atmel
Lowest to $8.5447
Renesas Electronics America
Lowest to $105.8176
Texas Instruments
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Qualcomm
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Lowest to $10.3384

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess