EN
  • EN
  • DE

X24C08S8I

Part No X24C08S8I
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990074-X24C08S8I
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X24C08S8I CAD Model

Description

The X24C08S8I is an 8K (1024 x 8) serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. (now Intersil). It's a non-volatile memory device that can be electrically erased and reprogrammed, making it suitable for storing configuration data, calibration parameters, and other data that needs to be retained even when power is removed.

Applications

  • Storing configuration data in embedded systems
  • Storing calibration parameters in instruments
  • Storing user preferences in consumer electronics
  • Storing serial numbers and identification codes
  • Data logging

Features

  • Memory Size: 8K bits (1024 x 8)
  • Interface: Serial interface (I2C)
  • Operating Voltage: Typically 5V (check datasheet for precise range)
  • Write Cycle Time: Relatively fast write cycle time (check datasheet for specific time, typically a few milliseconds)
  • Endurance: High endurance (number of write/erase cycles, typically 1 million cycles)
  • Data Retention: Long data retention (typically 100 years)
  • Package: SOIC-8 or similar small surface-mount package

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Electrically Erasable and Programmable: Allows for easy updating of stored data.
  • Serial Interface: Simple serial interface reduces pin count and simplifies board layout.
  • High Endurance: Can withstand a large number of write/erase cycles.
  • Long Data Retention: Ensures that data is retained for a long period of time.

Additional Details

The X24C08S8I communicates with a microcontroller or other host device via the I2C serial interface. Refer to the Xicor/Intersil datasheet for detailed information on the I2C protocol and timing requirements. External pull-up resistors are required on the SDA and SCL lines. Proper decoupling capacitors are essential for stable operation. The datasheet provides guidance on power supply filtering and noise reduction techniques. Always consult the datasheet for absolute maximum ratings and safe operating conditions. Be mindful of I2C address configuration, often set by external pins.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess