The X24C16PI is a 16Kbit CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil (formerly Xicor). It's organized as 2048 x 8 bits and features a simple serial interface for easy connection to microcontrollers.
Applications:
- Data Storage in Embedded Systems
- Configuration Storage
- Parameter Storage
- Serial Number Storage
- Calibration Data Storage
- Remote Controls
Features:
- 16Kbit (2048 x 8) EEPROM
- 2-Wire Serial Interface (I2C Compatible)
- Low Voltage Operation
- Self-Timed Write Cycle
- Write Protect Feature
- High Reliability
- 8-Pin PDIP Package
Benefits:
- Non-Volatile Storage: Retains data even when power is removed.
- Easy Interface: 2-Wire serial interface simplifies connection to microcontrollers and reduces pin count.
- Low Power Consumption: Suitable for battery-powered applications.
- Reliable Data Storage: Ensures data integrity over a wide range of operating conditions.
- Write Protection: Prevents accidental data modification.
Additional Details:
The X24C16PI utilizes the I2C communication protocol, allowing for easy addressing and data transfer. The self-timed write cycle simplifies the writing process. The write protect feature prevents accidental overwriting of data, ensuring data integrity. The device is typically used with a pull-up resistor on the SDA and SCL lines. Intersil provides datasheets with detailed specifications, application notes, and timing diagrams to assist designers in using the X24C16PI effectively. The device comes in a standard 8-pin PDIP package, making it easy to prototype and assemble.