EN
  • EN
  • DE

X2816CEI-20

Part No X2816CEI-20
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002205-X2816CEI-20
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X2816CEI-20 CAD Model

Description

The Xicor X2816CEI-20 is an electrically erasable programmable read-only memory (EEPROM) IC. This 16K (2048 x 8) EEPROM offers non-volatile storage, meaning it retains data even when power is removed. Manufactured by Xicor Inc., the X2816CEI-20 is known for its reliable data storage and easy in-system programmability. It is commonly used in applications requiring persistent data storage, such as configuration settings, calibration data, and firmware storage.

Applications

  • Configuration storage: Used to store configuration settings in electronic devices.
  • Calibration data storage: Employed in calibration equipment to store calibration data.
  • Firmware storage: Utilized for storing firmware in embedded systems.
  • Industrial control systems: Used in industrial control systems for non-volatile data storage.
  • Consumer electronics: Applied in consumer electronics such as TVs, audio equipment, and appliances to store user preferences.

Features

  • 16K (2048 x 8) EEPROM: Offers 16 kilobits of non-volatile storage, organized as 2048 bytes of 8 bits each.
  • Non-volatile storage: Retains data even when power is removed.
  • In-system programmability: Allows for easy programming and reprogramming in the circuit.
  • Fast access time: Features a fast access time of 200 ns, ensuring quick data retrieval.
  • Low power consumption: Designed for low power consumption, suitable for battery-powered applications.
  • JEDEC standard pinout: Follows the JEDEC standard pinout for easy integration into existing designs.

Benefits

  • Persistent data storage: Provides persistent data storage, ensuring data retention even without power.
  • Easy programmability: Allows for easy programming and reprogramming in the circuit.
  • Fast data retrieval: Ensures fast data retrieval with its fast access time.
  • Low power consumption: Suitable for battery-powered applications with its low power consumption.
  • Versatile applications: Can be used in a wide range of applications requiring non-volatile data storage.

Additional Details

The Xicor X2816CEI-20 EEPROM is manufactured using high-quality materials and processes to ensure reliability and performance. It complies with RoHS standards, making it environmentally friendly. The IC is designed to operate over a wide temperature range, ensuring stable performance in various operating conditions. Proper handling and storage are recommended to maintain the integrity of the component. The EEPROM is available in a standard DIP package for easy integration into electronic circuits.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess