EN
  • EN
  • DE

X2816CPM-20

Part No X2816CPM-20
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105043-X2816CPM-20
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X2816CPM-20 CAD Model

Description

The X2816CPM-20 is a 16K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. This device is designed for applications needing non-volatile storage, meaning it retains data even without power. It is commonly used to store system configurations, calibration data, and firmware updates.

Applications

  • Robotics: Stores configuration data and robot programs.
  • Industrial Control Systems: Retains settings and calibration data for automated machinery.
  • Data Loggers: Provides non-volatile storage for sensor data.
  • Telecommunications Equipment: Stores network configuration parameters and software.
  • Medical Devices: Stores device configuration data.

Features

  • 16K (2048 x 8) EEPROM: Provides 16384 bits of non-volatile memory.
  • Parallel Interface: Utilizes a parallel data bus for high-speed data transfers.
  • Fast Access Time: Features an access time of 200ns.
  • Automatic Page Write: Simplifies write operations by managing page boundaries automatically.
  • Data Protection: Offers write protection functions to avoid accidental overwrites.

Benefits

  • Data Retention: Guarantees data preservation even during power interruptions.
  • High-Speed: Parallel interface enables fast data retrieval and storage.
  • Ease of Use: Straightforward parallel interface streamlines integration.
  • Data Security: Write protection guards against inadvertent data alterations.
  • Reliability: Robust design provides enduring performance.

The X2816CPM-20 typically operates from a single 5V power supply and is available in a 24-pin DIP package. The parallel interface enables efficient communication with microprocessors and microcontrollers, allowing quick access to stored data. The device also features automatic page write, simplifying the write process by handling page boundaries automatically. It is also equipped with a write protection mechanism to ensure data integrity and prevent accidental data corruption. The X2816CPM-20 is built to perform reliably across a broad temperature range, making it suitable for use in demanding industrial environments. The device uses an 8-bit data bus for reading and writing data and features an endurance of 10,000 write/erase cycles. The non-volatile memory maintains data reliably for extended periods, allowing crucial system data to persist even in the event of a power loss. The 200ns access time refers to how quickly the memory can respond to read requests, facilitating rapid data retrieval.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess