EN
  • EN
  • DE

X28C256J

Part No X28C256J
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280854-X28C256J
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C256J CAD Model

Description

The X28C256J is a 256K CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. It is organized as 32K x 8 bits and features a fast access time, low power consumption, and high endurance. The device is designed for non-volatile data storage in a wide range of applications.

Applications:

  • Non-Volatile Data Storage.
  • Program Storage for Microcontrollers.
  • Data Logging.
  • Configuration Storage.
  • Industrial Control Systems.

Features:

  • 256K (32K x 8) Memory Organization.
  • Fast Access Time (e.g., 150 ns).
  • Low Power Consumption.
  • High Endurance (e.g., 100,000 Erase/Write Cycles).
  • Self-Timed Write Cycle.
  • Data Polling for End-of-Write Detection.

Benefits:

  • Provides reliable non-volatile data storage.
  • Enables fast data retrieval for improved system performance.
  • Reduces power consumption, suitable for battery-powered applications.
  • Ensures data integrity over a long lifespan.
  • Simplifies write operations with self-timed write cycle.
  • Allows for efficient monitoring of write operations with data polling.

Technical Specifications:

  • Memory Size: 256K (32K x 8)
  • Access Time: 150 ns (typical)
  • Supply Voltage: 5V ± 10%
  • Operating Temperature: 0°C to +70°C
  • Endurance: 100,000 Erase/Write Cycles
  • Package: JEDEC DIP-28

The X28C256J EEPROM offers a reliable and efficient solution for non-volatile data storage. Its fast access time and low power consumption make it suitable for a wide range of applications. The high endurance ensures long-term data integrity, while the self-timed write cycle simplifies write operations. The device is commonly used in industrial control systems, data logging equipment, and embedded systems requiring non-volatile memory.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Linear Technology
Lowest to $9.1303
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Coilcraft
Lowest to $0.1042
Atmel
Lowest to $8.5447
Advanced Micro Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Renesas Electronics America
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess