EN
  • EN
  • DE

X28C64EMB-25

Part No X28C64EMB-25
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031901-X28C64EMB-25
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X28C64EMB-25 CAD Model

Description

The X28C64EMB-25 is an EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. This non-volatile memory device is designed for storing data that needs to be retained even when power is removed. The -25 indicates an access time of 250ns. It is commonly used in applications where data persistence and electrical erasability are required.

Applications:

  • Data Logging: Used in devices that need to store data over time.
  • Configuration Storage: Employed to store configuration settings for electronic devices.
  • Calibration Data: Integrated into instruments to store calibration parameters.
  • Firmware Storage: Used to store firmware code for microcontrollers and embedded systems.
  • Industrial Control Systems: Found in industrial equipment to store control parameters and settings.

Features:

  • Non-Volatile Memory: Retains data even when power is removed.
  • Electrically Erasable: Allows data to be erased and reprogrammed electrically.
  • Fast Access Time: Provides quick access to stored data.
  • Low Power Consumption: Minimizes power usage for energy-efficient operation.
  • Durable Storage: Designed for long-term data retention and reliability.

Benefits:

  • Data Persistence: Ensures that data is retained even in the absence of power.
  • Flexibility: Allows for easy reprogramming and updates of stored data.
  • Efficient Operation: Minimizes power consumption during read and write operations.
  • Reliable Storage: Provides dependable data storage for critical applications.
  • Simplified System Design: Streamlines the design process with integrated features.

Additional Details:

The X28C64EMB-25 is a 64Kbit EEPROM. Key specifications include access time (250ns), supply voltage, operating temperature range, and endurance (number of write/erase cycles). EEPROMs are programmed using specific voltage and timing sequences. Data sheets provide comprehensive details on the programming algorithms, timing diagrams, and electrical characteristics. Often, EEPROMs are used in conjunction with microcontrollers or other processors to store non-volatile information that is critical to the system's operation.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess