EN
  • EN
  • DE

X28HC256JI-12

Part No X28HC256JI-12
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1280920-X28HC256JI-12
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X28HC256JI-12 CAD Model

Description

The X28HC256JI-12 is a 256K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. This memory device is designed for applications requiring non-volatile data storage that can be electrically erased and reprogrammed. The "-12" likely indicates an access time of 120ns.

Applications

  • Embedded systems: Used for storing configuration data, calibration settings, and other non-volatile information.
  • Industrial control equipment: Employed in PLCs (Programmable Logic Controllers) and other industrial devices for storing program code and parameters.
  • Data logging: Utilized in data loggers to store sensor readings and other recorded data.
  • Instrumentation: Found in various instruments for storing calibration data and settings.
  • Telecommunications equipment: Used in communication devices for storing configuration data and software.

Features

  • 256Kbit EEPROM: Provides 256 kilobits of non-volatile memory.
  • Electrically erasable and programmable: Allows for in-system reprogramming without the need for UV light or other specialized equipment.
  • Fast access time: The -12 designation indicates a 120ns access time, enabling quick data retrieval.
  • JEDEC standard pinout: Complies with JEDEC standards, ensuring compatibility with other memory devices.
  • Low power consumption: Designed for low power operation, suitable for battery-powered applications.
  • Endurance: Capable of withstanding a large number of erase/write cycles.

Benefits

  • Non-volatile data storage: Retains data even when power is removed, ensuring data integrity.
  • In-system reprogrammability: Allows for easy updates and modifications to stored data.
  • Fast data access: Enables quick retrieval of stored data, improving system performance.
  • Easy integration: JEDEC standard pinout simplifies integration into existing systems.
  • Energy efficiency: Low power consumption extends battery life in portable devices.

Additional Details

The X28HC256JI-12 is typically packaged in a JEDEC-standard DIP (Dual In-line Package). Key specifications include its supply voltage, operating temperature range, and erase/write cycle endurance. The datasheet provides detailed information on timing characteristics, power consumption, and other parameters critical for design considerations. The EEPROM is designed to operate within a specified voltage range and temperature, and it offers a high degree of data retention. The part is often used in applications needing reliable, non-volatile storage with the ability to update the stored data electrically.

You May Also Be Interested in

Altera
Need more? Email Us
Coilcraft
Lowest to $0.1042
Intersil Corporation
Lowest to $5.0142
STMicroelectronics
Need more? Email Us
Spansion
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess