EN
  • EN
  • DE

X9241MV

Part No X9241MV
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description Quad E2POT™ Nonvolatile Digital Potentiometer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1281134-X9241MV
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X9241MV CAD Model

Description

The X9241MV is a quad digitally controlled potentiometer (XDCP) manufactured by Xicor Inc. (now Renesas). This device integrates four independent potentiometers in a single package, allowing precise and programmable resistance adjustments in various electronic circuits. It is controlled through a digital interface, providing flexibility and accuracy in setting resistance values.

Applications

  • Automatic calibration of electronic devices
  • Volume control in audio equipment
  • Brightness and contrast adjustment in displays
  • Gain control in amplifiers
  • Replacement for mechanical potentiometers

Features

  • Quad potentiometer: Four independent potentiometers in one package.
  • Digital control: Resistance values are controlled via a digital interface (e.g., SPI or I2C).
  • Non-volatile memory: Stores potentiometer settings even when power is removed.
  • High resolution: Provides fine-grained adjustment of resistance values.
  • Low temperature coefficient: Stable performance over a wide temperature range.
  • Single supply operation: Simplified power supply requirements.

Benefits

  • Precise resistance adjustment: Digital control ensures accurate and repeatable settings.
  • Remote control capability: Allows resistance adjustment from a remote location or via a microcontroller.
  • Reduced component count: Integrates multiple potentiometers into a single device.
  • Improved system reliability: Eliminates mechanical wear and tear associated with traditional potentiometers.
  • Automated calibration: Enables automatic calibration routines for electronic devices.

Additional Details

The X9241MV typically uses either a Serial Peripheral Interface (SPI) or an Inter-Integrated Circuit (I2C) interface for digital control. The device's resistance range, resolution (number of taps), and wiper voltage range are important parameters to consider when selecting it for a specific application. The non-volatile memory allows the device to retain its settings even after power is cycled, which is useful for applications where consistent settings are required.

The X9241MV is commonly available in surface-mount packages. It is important to consult the datasheet for detailed information about the digital interface protocol, resistance characteristics, and application guidelines.

You May Also Be Interested in

International Rectifier
Need more? Email Us
Qualcomm
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Semtech Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Lowest to $9.1303

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess