EN
  • EN
  • DE

XC28C64J-25

Part No XC28C64J-25
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032566-XC28C64J-25
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC28C64J-25 CAD Model

Description

The XC28C64J-25 is a 64K (8K x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor. This non-volatile memory chip is designed for applications requiring in-system programmability and erasure. The '25' in the part number typically indicates an access time of 250 ns.

Applications

  • Storing configuration data in embedded systems
  • Storing calibration data in instrumentation equipment
  • Storing firmware updates in electronic devices
  • Storing serial numbers or identification codes
  • Replacing DIP switches or jumpers for configuration settings

Features

  • 64K (8K x 8) EEPROM: Provides 65,536 bits of non-volatile storage organized as 8192 bytes.
  • Fast access time: 250 ns access time allows for quick data retrieval.
  • In-system programmability: Allows for reprogramming without removing the chip from the circuit.
  • Byte-erasable: Individual bytes can be erased and reprogrammed.
  • Low power consumption: CMOS technology minimizes power requirements.
  • Automatic page write operation: Simplifies write operations.
  • Data polling for end-of-write detection: Provides a mechanism to determine when a write operation is complete.
  • JEDEC standard pinout: Ensures compatibility with other memory devices.

Benefits

  • Flexible configuration: Allows for easy modification of system parameters.
  • Reduced maintenance: Enables remote updates and eliminates the need for manual reprogramming.
  • Improved reliability: Non-volatile storage ensures data retention even when power is lost.
  • Simplified design: In-system programmability reduces the complexity of hardware design.
  • Cost-effective solution: Provides a cost-efficient way to store and manage configuration data.

Additional Details

The XC28C64J-25 typically operates from a 5V power supply. It is available in a 28-pin DIP (Dual In-line Package). The device supports a page write mode, allowing multiple bytes to be written simultaneously. The data polling feature allows the host system to monitor the status of the write operation. The EEPROM technology allows for a limited number of write/erase cycles (typically 10,000 cycles per byte). Proper handling and storage procedures should be followed to prevent damage to the device. Detailed timing diagrams, electrical characteristics, and programming algorithms can be found in the manufacturer's datasheet. The device also includes protection features to prevent accidental data corruption during power-up or power-down.

You May Also Be Interested in

Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess