EN
  • EN
  • DE

A-U250-P64G-PQ-G

Part No A-U250-P64G-PQ-G
Manufacturer Xilinx Inc.
Catalog OEM Souring
Description BOARD DCAB SERVE U250 PASSIVE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467568-A-U250-P64G-PQ-G
Manufacturer Xilinx Inc.
Package Box
Product Status Obsolete
Memory Size 64 GB
Bandwidth 77GB/s
LUTs 1341k
INT8 TOPs 33.3
Interface PCI Express
Power (Watts) 225W
Cooling Type Heat Sink
Operating Temperature 0°C ~ 45°C
Ultra Librarian 3D Model Ultra Librarian A-U250-P64G-PQ-G CAD Model

Description

The A-U250-P64G-PQ-G is a cutting-edge data center accelerator board from Xilinx, designed to significantly enhance computational performance and efficiency in data center environments. This board is based on the advanced FPGA architecture of Xilinx's UltraScale+ series, providing a highly flexible and configurable solution for a wide range of applications, including machine learning, video processing, and network acceleration. With its passive cooling design, it is ideal for dense server environments, reducing the need for active cooling solutions and thereby lowering the overall energy consumption. The A-U250-P64G-PQ-G features 64GB of high-bandwidth memory, offering exceptional data throughput and low-latency access to memory resources, critical for high-performance computing tasks. Its PCIe interface ensures compatibility with a broad spectrum of data center server platforms, making it an easy-to-deploy option for system upgrades or new installations. For organizations looking to accelerate their computational capabilities while optimizing power and space utilization, the A-U250-P64G-PQ-G presents a compelling solution, embodying Xilinx's commitment to delivering leading-edge technology for data center applications.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Altera
FPGA
Lowest to $931.3433
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess