EN
  • EN
  • DE

EP4SE230F35I3N

Part No EP4SE230F35I3N
Manufacturer Xilinx Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018357-EP4SE230F35I3N
Categories OEM Parts(C-E)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP4SE230F35I3N CAD Model

Description

The EP4SE230F35I3N is a high-performance FPGA (Field-Programmable Gate Array) from Xilinx's Stratix IV E series. These FPGAs are designed for applications demanding high bandwidth, advanced signal processing, and high levels of integration. Xilinx Stratix IV FPGAs provide a combination of performance, power efficiency, and features for a wide range of complex applications. The ‘EP4SE230’ denotes a specific device within the Stratix IV family, with ‘F35’ likely indicating the package type and ‘I3N’ relating to temperature grade and speed grade.

Applications

  • High-speed networking equipment (routers, switches)
  • Wireless communication infrastructure
  • Video processing and image analysis systems
  • Data center acceleration
  • Aerospace and defense applications

Features

  • High logic density (approximately 230,000 logic elements)
  • Integrated transceivers for high-speed serial communication
  • Extensive memory resources (block RAM, distributed RAM)
  • Digital signal processing (DSP) blocks for acceleration
  • Flexible clocking architecture
  • Advanced power management features

Benefits

  • High performance and throughput for demanding applications
  • Reduced system cost and complexity through integration
  • Flexibility to implement custom hardware functions
  • Fast time-to-market due to programmable nature
  • Ability to adapt to changing requirements through reconfiguration

Additional Details

The EP4SE230F35I3N operates at high clock speeds and supports various high-speed interfaces, including PCIe, Ethernet, and memory interfaces. The device utilizes a 40nm process technology for optimized performance and power consumption. The 'I' in the part number typically indicates an industrial temperature range. The '3N' might denote specific packaging or speed grade characteristics. Detailed specifications, including power consumption, timing parameters, and package dimensions, are available in the Xilinx Stratix IV datasheet. Development and configuration of the FPGA are typically performed using Xilinx's Vivado or ISE design tools.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.3462
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.5965
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess