EN
  • EN
  • DE

XC1736EPC

Part No XC1736EPC
Manufacturer Xilinx Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0021+
Reference case DIP8
Manufacturer Xilinx Inc.
RoHS State Request Verification
Win Source Part Number 743206-XC1736EPC
Ultra Librarian 3D Model Ultra Librarian XC1736EPC CAD Model

Description

The XC1736EPC is an In-System Programmable (ISP) PROM (Programmable Read-Only Memory) from Xilinx, designed to configure Xilinx FPGAs (Field-Programmable Gate Arrays). These PROMs store the configuration data that defines the functionality of the FPGA. The XC1736EPC specifically supports Xilinx FPGAs requiring a configuration memory device and offers a non-volatile storage solution that retains the FPGA's configuration even when power is removed.

Applications:

  • Xilinx FPGA Configuration: Stores the configuration bitstream for Xilinx FPGAs during power-up.
  • Embedded Systems: Provides non-volatile memory for storing program code and data in embedded applications.
  • Industrial Control: Configuring and storing the operating parameters of programmable logic controllers (PLCs) and other industrial control equipment.
  • Telecommunications Equipment: Storing configuration data for FPGAs used in network switches, routers, and other telecommunications devices.
  • Aerospace and Defense Systems: Providing non-volatile memory for critical system configurations in aerospace and defense applications.

Features:

  • In-System Programmable (ISP): Allows for reprogramming while installed in the system, simplifying design updates and modifications.
  • Non-Volatile Memory: Retains data even when power is removed.
  • High Endurance: Supports multiple programming and erase cycles.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range to accommodate various system requirements.
  • Compact Package: Available in a variety of compact packages, including PLCC and SOIC.

Benefits:

  • Simplified FPGA Configuration: Provides a simple and reliable method for configuring Xilinx FPGAs.
  • Flexibility: Allows for easy updates and modifications to the FPGA configuration.
  • Reduced System Cost: Eliminates the need for external programming hardware.
  • Improved System Reliability: Non-volatile memory ensures that the FPGA configuration is retained even in the event of power loss.
  • Faster Time-to-Market: Allows for rapid prototyping and development of FPGA-based systems.

Additional Details:

The XC1736EPC has a memory capacity of 36 kbits. It supports a serial configuration interface for programming. The operating temperature range is typically from 0°C to +70°C (commercial grade) or -40°C to +85°C (industrial grade). The device is available in various package options. The programming voltage is typically 5V. This PROM is a critical component in many Xilinx FPGA-based designs. Refer to the official Xilinx documentation for specific timing diagrams, programming procedures, and configuration details.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2416 $62.4160
23+ $5.1213 $117.7899
35+ $4.9619 $173.6665
49+ $4.8013 $235.2637
63+ $4.6408 $292.3704
84+ $4.1615 $349.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess