The XC1765DP8C is a Xilinx configuration PROM (programmable read-only memory) designed to store the configuration data for Xilinx FPGAs (field-programmable gate arrays). Configuration PROMs provide a non-volatile storage solution that allows FPGAs to be automatically configured upon power-up. This eliminates the need for external configuration sources, simplifying system design and increasing reliability.
Applications:
- Configuration storage for Xilinx FPGAs
- Embedded systems
- Industrial control systems
- Telecommunications equipment
- Aerospace and defense applications
Features:
- Non-volatile storage
- In-system programmability
- Low power consumption
- Fast configuration time
- Compact package
Benefits:
- Simplified FPGA configuration
- Increased system reliability
- Reduced board space requirements
- Faster time-to-market
- Lower system cost
Additional Details:
The XC1765DP8C is typically programmed using a JTAG interface. The density of this PROM is 65Kbits. It is housed in an 8-pin DIP (Dual In-line Package). The 'C' in the part number indicates the temperature grade; in this case, it's commercial grade (0°C to +70°C). This PROM is crucial for ensuring that the FPGA boots up with the correct configuration after power is applied. Xilinx provides programming tools and documentation to facilitate the programming and use of these configuration PROMs. Static electricity precautions should be observed during handling to avoid damage.