EN
  • EN
  • DE

XC17S10LVC

Part No XC17S10LVC
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 973484-XC17S10LVC
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC17S10LVC CAD Model

Description

The XC17S10LVC is a 1 Mbit Serial Configuration PROM (programmable read-only memory) designed by Xilinx Inc. for configuring Xilinx Field-Programmable Gate Arrays (FPGAs). Configuration PROMs store the configuration bitstream that defines the functionality of the FPGA after power-up. This particular PROM uses a serial interface to load the configuration data into the FPGA.

Applications

  • Configuration of Xilinx FPGAs.
  • Storing configuration data for embedded systems.
  • Boot loaders for microprocessors.
  • Data storage in low-density applications.

Features

  • 1 Mbit storage capacity.
  • Serial configuration interface.
  • Low-voltage operation (LVC): Reduces power consumption.
  • In-system programmability: Allows for reprogramming without removing the device from the circuit board.
  • High reliability: Ensures data retention and reliable operation.
  • Compact package size: Facilitates integration into small form-factor designs.
  • Fast configuration time: Enables quick FPGA start-up.
  • Endurance: High number of program/erase cycles.

Benefits

  • Simplified FPGA configuration process.
  • Reduced power consumption.
  • Flexibility to update FPGA designs in the field.
  • High system reliability.
  • Reduced board space requirements.
  • Faster system boot-up time.
  • Supports design iterations and updates.

Additional Details

The XC17S10LVC is typically programmed using a Xilinx programmer or a compatible third-party programmer. The serial interface allows for communication with the FPGA during the configuration process. The device's programming voltage and timing requirements are specified in the Xilinx datasheet. Proper handling and storage procedures are essential to prevent damage and ensure data integrity. The PROM is typically surface-mounted on a printed circuit board. Detailed information about the device's electrical characteristics, programming procedures, and package dimensions can be found in the Xilinx datasheet. The configuration data is typically loaded into the FPGA upon power-up, allowing the FPGA to begin operation immediately. The PROM uses non-volatile memory technology, which retains the configuration data even when power is removed. This device is a key component in many Xilinx-based system designs.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess