The Xilinx XC17S200APC is a programmable Read-Only Memory (PROM) configuration device designed to provide a reliable and efficient method for configuring Xilinx Field-Programmable Gate Arrays (FPGAs). As part of the XC17S family, it offers a larger storage capacity for complex FPGA configurations.
Applications
- Configuration of Xilinx FPGAs in embedded systems.
- Bootstrapping complex digital systems that require non-volatile memory.
- Storing firmware and configuration data in telecommunications equipment.
- Aerospace and defense applications where reliable configuration is critical.
Features
- Density: 2Mb (Megabit) of storage capacity.
- Programming: In-system programmable via JTAG interface.
- Voltage: Operates at a standard voltage supply (e.g., 3.3V or 5V).
- Package: Available in various package options such as PLCC (Plastic Leaded Chip Carrier).
- Endurance: High endurance ensures reliable data retention over multiple programming cycles.
Benefits
- Reliable FPGA Configuration: Ensures correct configuration of the FPGA at power-up.
- High Storage Capacity: Provides ample memory for complex FPGA configurations.
- Easy Programming: Simple JTAG programming interface simplifies development and testing.
- Design Flexibility: Allows for easy updates and modifications to FPGA configurations without requiring hardware replacement.
- Robust Performance: Designed for reliable operation in demanding environments.
The XC17S200APC configuration PROM is specifically tailored for use with Xilinx FPGAs, ensuring seamless integration and optimal performance. Its non-volatile memory retains the FPGA configuration even after power loss, making it ideal for applications needing immediate operation upon power-up.
This device is commonly used in networking equipment, telecommunications infrastructure, and industrial control systems where reliable FPGA configuration is crucial. The JTAG programming interface enables engineers to quickly prototype and deploy designs, reducing development time and costs. The device's robust design and high endurance ensure long-term reliability, making it a dependable choice for demanding applications.
The 'APC' in the part number likely indicates the package type or a specific speed grade, making it essential to consult the datasheet for precise details. The integration with Xilinx development tools further enhances its usability and efficiency in FPGA-based designs, ensuring a streamlined workflow and reduced time-to-market.