EN
  • EN
  • DE
  • IT

XC17S200APDG8C

Part No XC17S200APDG8C
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC PROM SER 200K C-TEMP 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tube
Status Obsolete
Programmable Type OTP
Memory Size 2Mb
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number XC17S200A
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 758476-XC17S200APDG8C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC17S200APDG8C CAD Model

Description

The XC17S200APDG8C is a configuration PROM (programmable read-only memory) from Xilinx, designed primarily for configuring Xilinx FPGAs (Field-Programmable Gate Arrays). It stores the configuration data that defines the functionality of the FPGA after power-up.

Applications:

  • FPGA Configuration: Used as the primary configuration memory for Xilinx FPGAs.
  • Embedded Systems: Stores boot code or configuration data for embedded processors.
  • Industrial Control Systems: Provides reliable storage for critical configuration parameters.
  • Telecommunications Equipment: Stores configuration data for communication protocols and interfaces.
  • Aerospace Applications: Used in systems requiring reliable and non-volatile memory.

Features:

  • Non-Volatile Storage: Retains data even when power is removed.
  • In-System Programmable: Can be programmed after being mounted on the circuit board.
  • High Reliability: Designed for robust performance in demanding environments.
  • Low Power Consumption: Minimizes power requirements for energy-efficient operation.
  • Compact Package: Available in a small form factor for space-constrained applications.

Benefits:

  • Simplified FPGA Configuration: Streamlines the process of loading configuration data into Xilinx FPGAs.
  • Reduced Boot Time: Enables rapid initialization of FPGA-based systems.
  • Increased System Reliability: Ensures consistent and dependable operation of the FPGA.
  • Flexibility in Design: Allows for easy modification and updates to the FPGA configuration.
  • Cost-Effective Solution: Provides a competitively priced option for FPGA configuration.

The XC17S200A family of configuration PROMs are serial devices, typically programmed via a JTAG interface. The 'PDG8C' designation indicates a specific package type (likely a plastic dual gull-wing package) and temperature grade. This particular PROM has a capacity of 2Mbits, adequate for many smaller to mid-sized Xilinx FPGA configurations. It supports various programming modes and is compatible with Xilinx's configuration tools. The PROM is designed to work in conjunction with the FPGA's configuration interface, automatically loading the configuration data upon power-up. The use of a dedicated configuration PROM ensures that the FPGA always starts in a known and defined state, which is crucial for system reliability and predictability.

You May Also Be Interested in

Xilinx Inc.
IC PROM SER I-TEMP 512K 20-PLCC
Need more? Email Us
Xilinx Inc.
IC PROM PROG C-TEMP 3.3V 8-DIP / PROM Serial 53.3K-bit 3.3V 8-Pin PDIP
Lowest to $4.2861
Altera
IC CONFIG DEVICE 8MBIT 100QFP
Lowest to $87.3913
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-PLCC
Need more? Email Us
Altera
IC CONFIG DEVICE 4MBIT 100QFP
Need more? Email Us
Altera
IC CONFIG DEVICE 440KBIT 32TQFP
Need more? Email Us
Xilinx Inc.
IC PROM SRL CONFIG 256K 20-PLCC
Need more? Email Us
Altera
IC CONFIG DEVICE 440KBIT 20PLCC
Lowest to $8.4462
Altera
IC CONFIG DEVICE 212KBIT 20PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess