EN
  • EN
  • DE

XC18V02PC44

Part No XC18V02PC44
Manufacturer Xilinx Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0317+
Reference case PLCC44
Manufacturer Xilinx Inc.
RoHS State Request Verification
Win Source Part Number 743207-XC18V02PC44
Ultra Librarian 3D Model Ultra Librarian XC18V02PC44 CAD Model

Description

The XC18V02PC44 is a 2 Mbit in-system programmable configuration PROM (configuration read-only memory) from Xilinx. These PROMs are designed to store the configuration bitstream for Xilinx FPGAs (Field-Programmable Gate Arrays). When an FPGA powers up, it loads its configuration from the PROM, defining the FPGA's functionality.

Applications:

  • Configuration Storage for Xilinx FPGAs: Provides non-volatile storage for FPGA configuration data.
  • Embedded Systems Bootloaders: Can be used to store boot code in embedded systems.
  • Storing Firmware: Used to store firmware in a variety of electronic devices.
  • Data Storage for Programmable Logic Devices: General purpose data storage for CPLDs and other programmable logic.

Features:

  • 2 Mbit Storage Capacity: Provides sufficient storage for configuration data of many FPGA designs.
  • In-System Programmable: Can be programmed while installed in the system, allowing for easy updates.
  • Low Power Consumption: Minimizes power usage, suitable for low-power applications.
  • Fast Read Access Time: Allows for quick loading of FPGA configuration data.
  • 44-Pin PLCC Package: Provides a standard and reliable mounting option.
  • Endurance: High program/erase cycle endurance.

Benefits:

  • Reliable FPGA Configuration: Ensures that the FPGA is correctly configured on power-up.
  • Easy Configuration Updates: In-system programmability simplifies updating the FPGA configuration.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Fast System Startup: Quick read access time allows for rapid FPGA configuration and system startup.
  • Versatile Applications: Suitable for a wide range of FPGA-based systems.

Technical Specifications:

The XC18V02PC44 typically operates with a supply voltage of 3.3V or 5V. The read access time is fast. The operating temperature range is typically 0°C to +70°C. The device is programmed via a serial interface. Consult the datasheet for detailed specifications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess