EN
  • EN
  • DE

XC2064-50PL68C

Part No XC2064-50PL68C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 412397-XC2064-50PL68C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2064-50PL68C CAD Model

Description

The Xilinx XC2064-50PL68C is a Configurable Logic Cell (CLC) array, part of the XC2000 series Field-Programmable Gate Array (FPGA) family. This device provides a flexible platform for implementing custom digital circuits and logic functions. It is designed for applications requiring moderate complexity and reconfigurability. The XC2064-50PL68C is housed in a 68-pin Plastic Leaded Chip Carrier (PLCC) package and has a 50MHz operating frequency.

Applications:

  • Prototyping digital circuits: Used extensively for verifying designs before committing to ASIC implementation.
  • Custom logic functions: Suitable for implementing unique control algorithms and data processing pipelines.
  • Educational purposes: Commonly used in universities and training programs to teach digital design principles.
  • Interface controllers: Implements interfaces between different digital systems with varying protocols.
  • Small-scale embedded systems: Serves as the central processing unit in simpler embedded applications.

Features:

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be interconnected to implement various logic functions.
  • Input/Output Blocks (IOBs): Provides configurable I/O pins for interfacing with external devices and systems.
  • Programmability: Can be reprogrammed multiple times, allowing for design iterations and field upgrades.
  • On-chip routing resources: Offers a network of routing channels for connecting CLBs and IOBs.
  • 50 MHz Maximum operating frequency: Specifies the maximum speed at which the device can reliably operate.

Benefits:

  • Flexibility: Allows for the implementation of a wide variety of digital circuits and logic functions.
  • Time to market: Reduces development time compared to traditional ASIC design.
  • Cost-effectiveness: Provides a cost-effective solution for low to medium volume production runs.
  • Reconfigurability: Enables design changes and upgrades without requiring hardware modifications.
  • Reduced board space: Integrates multiple logic functions into a single chip, saving board space.

Additional Details:

The XC2064-50PL68C operates with a supply voltage of 5V. It features a speed grade of -50, corresponding to its 50MHz operating frequency. The PL68C indicates a 68-pin PLCC package, suitable for through-hole mounting. The internal architecture of the XC2000 family consists of a matrix of configurable logic blocks (CLBs) surrounded by programmable input/output blocks (IOBs). The interconnections between these blocks are also programmable, allowing for a high degree of customization. The device is programmed using a dedicated programming interface, often via a JTAG connection. Its 68-pin PLCC package offers a higher number of I/O pins compared to smaller packages, making it suitable for applications requiring more external connections.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $3.1987
Lattice Semiconductor Corporation
IC CPLD 8MC 7.5NS 20PLCC
Lowest to $5.0427
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $9.7829
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.3537
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 24DIP
Lowest to $6.6428
Lattice Semiconductor Corporation
IC CPLD 10MC 15NS 24DIP
Lowest to $0.2922
Lattice Semiconductor Corporation
SPLD GAL Family 10 Macro Cells 62.5MHz 5V 20-Pin PLCC
Lowest to $89.8336
Lattice Semiconductor Corporation
Lowest to $7.6364
Lattice Semiconductor Corporation
IC CPLD 8MC 5NS 20PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2059 $51.6177
8+ $14.1177 $112.9416
11+ $13.6765 $150.4415
16+ $13.2353 $211.7648
20+ $12.7942 $255.8840
27+ $11.4706 $309.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess