EN
  • EN
  • DE
  • IT

XC2C128-6TQ144C

Part No XC2C128-6TQ144C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description Optimized for 1.8V systems | IC CPLD 128MC 5.7NS 144QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 5.7ns
Voltage Supply - Internal 1.7V ~ 1.9V
Number of Logic Elements/Blocks 8
Number of Macrocells 128
Number of Gates 3000
The number of I/O 100
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-TQFP (20x20)
Family Part Number XC2C128
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1281480-XC2C128-6TQ144C
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2C128-6TQ144C CAD Model

Description

The Xilinx Inc. 1281480-XC2C128-6TQ144C is a medium-popularity electronic component used for integrated circuits.

  • Number of Gates: 3000
  • Delay Time: tpd(1) Max: 5.7ns
  • Voltage Supply Internal Range: 1.7V ~ 1.9V
  • Number of Logic Elements/Blocks: 8
  • Number of Macrocells: 128
  • Number of I/O: 100
  • Supply and Demand Status: Balance
  • Counterfeit Risk: 67 percent

You May Also Be Interested in

Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.6040
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $206.0299
Intel
IC CPLD 64MC 4.5NS 44TQFP
Need more? Email Us
Intel
IC CPLD 128MC 5NS 256FBGA
Need more? Email Us
Intel
IC CPLD 440MC 8.7NS 100FBGA
Need more? Email Us
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Intel
IC CPLD 64MC 10NS 44TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.7620 $80.2860
6+ $21.9588 $131.7528
10+ $21.2733 $212.7330
13+ $20.5864 $267.6232
17+ $19.9007 $338.3119
22+ $17.8414 $392.5108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess