EN
  • EN
  • DE
  • IT

XC2C128-6VQG100C

Part No XC2C128-6VQG100C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 5.7NS 100VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 5.7ns
Voltage Supply - Internal 1.7 V to 1.9 V
Number of Logic Elements/Blocks 8
Number of Macrocells 128
Number of Gates 3000
Number of I/O 80
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-VQFP (14x14)
Win Source Part Number 043811-XC2C128-6VQG100C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2C128-6VQG100C CAD Model

Description

The XC2C128-6VQG100C from Xilinx Inc. is a programmable integrated circuit with in-system programmable feature.

  • Delay Time: 5.7ns (maximum)
  • Voltage Supply: 1.7 V to 1.9 V (internal)
  • I/Os: 80
  • Gates: 3000
  • Logic Elements/Blocks: 8
  • Macrocells: 128
  • Package: 100-VQFP (14x14)
  • Applications: Integrated circuits

You May Also Be Interested in

Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $206.0299
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $985.2632
Intel
IC CPLD 256MC 10NS 144TQFP
Need more? Email Us
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $5.4784
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.6040
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Intel
IC CPLD 64MC 4.5NS 44TQFP
Need more? Email Us
Intel
IC CPLD 192MC 7.5NS 100FBGA
Need more? Email Us
Intel
IC CPLD 192MC 7.5NS 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess