EN
  • EN
  • DE
  • IT

XC2C128-7VQG100I

Part No XC2C128-7VQG100I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 7NS 100VQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.0ns
Voltage Supply - Internal 1.7 V to 1.9 V
Number of Logic Elements/Blocks 8
Number of Macrocells 128
Number of Gates 3000
Number of I/O 80
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 100-VQFP (14x14)
Win Source Part Number 085672-XC2C128-7VQG100I
Family Name XC2C128
Introduction Date September 26, 2001
ECCN EAR99
Country of Origin Philippines, Republic of Korea, Taiwan
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC2C128-7VQG100I CAD Model

Description

The XC2C128-7VQG100I is a high-performance Field Programmable Gate Array (FPGA) integrated circuit from Xilinx Inc.

  • Application: Digital signal processing, video processing, and data communication
  • Number of I/O Pins: 80
  • Number of Gates: 3000
  • Number of Macrocells: 128
  • Programmable: In-system programmable
  • Voltage Supply: 1.7V to 1.9V
  • Delay Time: 7.0ns
  • Case/Package: 100-VQFP (14x14)
  • Operating Temperature: -40°C to 85°C
  • Popularity: Popular choice

You May Also Be Interested in

Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Intel
IC CPLD 64MC 4.5NS 44TQFP
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $3.0300
Intel
IC CPLD 256MC 10NS 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
EE PLD, 13.5NS, 600-CELL PBGA272 /
Need more? Email Us
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $5.4784
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $985.2632

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess