EN
  • EN
  • DE
  • IT

HMC921LP4ETR

Part No HMC921LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 400MHZ-2.7GHZ 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Amplifier IC General Purpose 400MHz ~ 2.7GHz 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name HMC921
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 1127-1078-6, 1127-1078-2, 1127-1078-1
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873813-HMC921LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC921LP4ETR CAD Model

Description

Analog Devices Inc. Presents the HMC921LP4ETR RF Amplifier

Introducing the HMC921LP4ETR, a state-of-the-art RF amplifier brought to you by Analog Devices Inc., a leader in high-performance analog technology. This amplifier is designed for a broad range of applications, including telecommunications, aerospace, and defense systems, where high linearity and efficiency are paramount.

Key Features

  • Frequency Range: The HMC921LP4ETR operates over a wide frequency range, making it versatile for various RF applications.
  • Gain: It offers a high gain level, ensuring that signals are amplified without significant loss of quality or power.
  • Output Power: With its robust output power, this amplifier can drive signals to the necessary levels for a multitude of RF components and systems.
  • Linearity: Excellent linearity is a hallmark of this device, minimizing distortion and preserving signal integrity across its operational bandwidth.
  • Package: Encased in a compact 4x4 mm QFN package, the HMC921LP4ETR is designed for space-constrained applications without compromising performance.

Applications

The HMC921LP4ETR is ideal for a wide array of applications, including:

  • Cellular infrastructure for 4G/LTE and 5G networks
  • Test equipment and instrumentation
  • Satellite communications systems
  • Point-to-point and point-to-multipoint radios
  • Military radar and electronic warfare systems

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The HMC921LP4ETR is manufactured in facilities that are certified for quality management systems, ensuring that each amplifier meets rigorous performance criteria. Customers can trust this device for critical applications where consistent operation is crucial.

Environmental Considerations

The HMC921LP4ETR is produced with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, which means it is free from certain hazardous materials commonly used in electronics. This commitment to sustainability makes the HMC921LP4ETR an environmentally friendly choice for RF amplification needs.

With its combination of performance, versatility, and quality, the HMC921LP4ETR from Analog Devices Inc. stands out as a premier choice for RF amplification in demanding applications.

You May Also Be Interested in

Renesas Electronics America
F0109 DUAL LNA
Lowest to $7.7976
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $9.7791
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $9.8526
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $58.3614
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $121.3895
Analog Devices Inc.
IC RF AMP GPS 0HZ-6GHZ SOT89
Lowest to $7.7253
M/A-Com Technology Solutions
IC RF AMP 45MHZ-1.2GHZ SOT89 / RF Amplifier IC 45MHz ~ 1.2GHz SOT-89
Lowest to $2.3484
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC General Purpose 6GHz ~ 12GHz Module
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess