EN
  • EN
  • DE

XC2C256-7FT256C

Part No XC2C256-7FT256C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 256MC 6.7NS 256BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 6.7ns
Voltage Supply - Internal 1.7 V to 1.9 V
Number of Logic Elements/Blocks 16
Number of Macrocells 256
Number of Gates 6000
Number of I/O 184
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 256-FTBGA (17x17)
Win Source Part Number 057553-XC2C256-7FT256C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2C256-7FT256C CAD Model

Description

The XC2C256-7FT256C is a versatile programmable integrated circuit manufactured by Xilinx Inc.

  • Programmable Type: In-system programmable
  • Delay Time Max: 6.7ns
  • Number of I/Os: 184
  • Voltage Supply Range: 1.7 V to 1.9 V
  • Number of Gates: 6000
  • Number of Logic Elements/Blocks: 16
  • Number of Macrocells: 256
  • Case: 256-FTBGA
  • Mounting: Surface
  • Operating Temperature: 0°C to 70°C
  • Lifecycle Status: Active
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 96MC 10NS 128QFP /
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $9.7829
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 24DIP
Lowest to $24.6490
Lattice Semiconductor Corporation
HIGH PERFORMANCE E2CMOS PLD
Lowest to $10.8258
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.6817
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.3537
Lattice Semiconductor Corporation
Need more? Email Us
Microchip Technology
ATF1504ASL-25AU44-T Microchip Technology CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8503 $65.5509
7+ $17.9291 $125.5037
10+ $17.3689 $173.6890
14+ $16.8087 $235.3218
18+ $16.2485 $292.4730
24+ $14.5669 $349.6056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess