EN
  • EN
  • DE

XC2C64A-7VQG44C

Part No XC2C64A-7VQG44C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 6.7NS 44VQFP / CPLD CoolRunner -II Family 1.5K Gates 64 Macro Cells 159MHz 0.18um Technology 1.8V 44-Pin VQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 6.7ns
Voltage Supply - Internal 1.7 V to 1.9 V
Number of Logic Elements/Blocks 4
Number of Macrocells 64
Number of Gates 1500
Number of I/O 33
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 44-VQFP (10x10)
Win Source Part Number 087526-XC2C64A-7VQG44C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name XC2C64A
Introduction Date September 26, 2001
ECCN EAR99
Country of Origin Japan, Philippines, Republic of Korea, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian XC2C64A-7VQG44C CAD Model

Description

The XC2C64A-7VQG44C is an electronic component manufactured by Xilinx Inc. This component is an in-system programmable type integrated circuit that has 1500 number of gates and 64 number of macrocells.

  • Programmable: In-system programmable
  • Gates: 1500
  • Macrocells: 64
  • I/O: 33
  • Logic Elements/Blocks: 4
  • Package: 44-VQFP (10x10)
  • Temperature Range: 0°C to 70°C
  • Supply Voltage: 1.7 V to 1.9 V
  • Common-Used Part: Yes
  • Popularity: High
  • Supply and Demand Status: Limited
  • Alternative Parts: M4LV-64/32-10VNI, M4-64/32-10VI, ATF1504ASL-25AX44, or M4LV-64/32-18VNI
  • Reliability: Reliable component that can be used in various electronic devices

You May Also Be Interested in

Altera
IC CPLD 128MC 5NS 100TQFP
Lowest to $0.8408
Lattice Semiconductor Corporation
IC CPLD 32MC 15NS 48TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 64MC 15NS 100TQFP
Need more? Email Us
Intel
IC CPLD 980MC 10NS 256FBGA
Lowest to $199.9709
Lattice Semiconductor Corporation
IC CPLD 256MC 5NS 256FPBGA
Lowest to $105.6398
Lattice Semiconductor Corporation
IC CPLD 512MC 7.5NS 256FPBGA
Lowest to $17.8921
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 48TQFP
Lowest to $2.0050
Broadcom Limited
18M QDR NSE
Need more? Email Us
Altera
IC CPLD 256MC 12NS 256FBGA
Lowest to $60.7576

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5038 $57.0228
12+ $8.9023 $106.8276
18+ $8.6016 $154.8288
25+ $8.0000 $200.0000
33+ $7.6993 $254.0769
41+ $7.3985 $303.3385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,356 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess