EN
  • EN
  • DE

XC2S100E-6FG456C

Part No XC2S100E-6FG456C
Manufacturer Xilinx Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case BGA
Manufacturer Xilinx Inc.
RoHS State Request Verification
Win Source Part Number 721149-XC2S100E-6FG456C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2S100E-6FG456C CAD Model

Description

The XC2S100E-6FG456C is a Spartan-IIE series Field Programmable Gate Array (FPGA) from Xilinx. This FPGA offers a flexible and cost-effective solution for a wide range of digital logic applications. It is designed for high-performance and low-power consumption.

Applications:

  • Digital Signal Processing (DSP): Implementing filters, transforms, and other DSP algorithms.
  • Embedded Systems: Controlling peripherals and executing custom logic in embedded applications.
  • Image Processing: Accelerating image processing tasks such as filtering and edge detection.
  • Networking: Implementing custom network protocols and interfaces.
  • Industrial Control: Managing and controlling industrial processes.

Features:

  • 100,000 System Gates: Provides a substantial amount of logic resources for complex designs.
  • Versatile Interconnect Architecture: Allows for flexible routing of signals within the FPGA.
  • On-Chip RAM: Includes dedicated on-chip RAM blocks for data storage and buffering.
  • Configurable I/O: Supports a wide range of I/O standards and voltages.
  • FG456 Package: Utilizes a Fine-Pitch Ball Grid Array (FBGA) package with 456 pins.
  • -6 Speed Grade: Specifies the performance characteristics of the FPGA.

Benefits:

  • Flexibility: Can be reconfigured to implement different logic functions.
  • Performance: Provides high-speed performance for demanding applications.
  • Cost-Effectiveness: Offers a cost-effective solution compared to custom ASICs.
  • Time-to-Market: Reduces development time compared to traditional hardware design.
  • Reprogrammability: Allows for in-system updates and modifications.

Additional Details:

The XC2S100E-6FG456C operates with a core voltage of 1.8V and supports various I/O standards. The FG456 package offers a compact footprint and facilitates high-density board designs. Key specifications include the number of logic cells, the amount of on-chip RAM, and the maximum operating frequency. The Spartan-IIE family also includes features like DLLs (Delay-Locked Loops) for clock management and dedicated multipliers for DSP applications. Detailed information regarding power consumption, timing characteristics, and configuration options can be found in the Xilinx datasheet.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2240 $70.4480
4+ $28.9016 $115.6064
7+ $27.9984 $195.9888
9+ $27.0951 $243.8559
12+ $26.1919 $314.3028
15+ $23.4823 $352.2345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess