EN
  • EN
  • DE

XC2S200-5FFG256C

Part No XC2S200-5FFG256C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412473-XC2S200-5FFG256C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S200-5FFG256C CAD Model

Description

The Xilinx XC2S200-5FFG256C is a Field-Programmable Gate Array (FPGA) belonging to the Spartan-II family. It is designed to provide a cost-effective and high-performance solution for a variety of digital logic applications. The part number specifies a -5 speed grade and an FFG256 package, which is a Fine-Pitch Ball Grid Array (FBGA) with 256 balls.

Applications

  • Digital Signal Processing (DSP): Used in applications such as audio and video processing, image recognition, and data compression.
  • Embedded Systems: Employed in industrial control systems, motor control, and robotics for real-time processing and control.
  • Telecommunications: Integrated into networking equipment such as routers, switches, and base stations for data transmission and signal processing.
  • Consumer Electronics: Utilized in set-top boxes, digital cameras, and gaming consoles to enhance performance and add custom features.
  • Aerospace and Defense: Found in avionics systems, radar systems, and communication equipment for reliable and high-performance computing.

Features

  • Configurable Logic Blocks (CLBs): Provides a flexible architecture for implementing complex digital circuits.
  • Block RAM: Includes on-chip block RAM for efficient data storage and retrieval.
  • Input/Output Blocks (IOBs): Offers a wide range of I/O options for connecting to external devices.
  • Advanced Packaging: FFG256 package provides a compact footprint and excellent thermal performance.
  • Digital Clock Managers (DCMs): Enables precise clock control and management for high-speed synchronous designs.

Benefits

  • Design Flexibility: Allows for customization and modification of logic circuits to meet specific application requirements.
  • Reduced Time-to-Market: Enables rapid prototyping and development, shortening the product development cycle.
  • Cost-Effectiveness: Provides a cost-optimized solution for a wide range of applications.
  • High Performance: Offers high-speed data processing and real-time control capabilities.
  • Improved Reliability: Ensures robust performance and stability in harsh operating environments.

Additional Details

The XC2S200-5FFG256C is based on a 0.18-micron process technology. It features distributed RAM and supports various I/O standards. The Spartan-II family is known for its ease of use and comprehensive design tools, making it a popular choice for both beginners and experienced FPGA developers. The -5 speed grade indicates a specific performance level within the Spartan-II family. The FFG256 package offers a small form factor suitable for applications where board space is limited.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 281 I/O 324CSFBGA
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Altera
IC FPGA 338 I/O 484FBGA
Lowest to $93.2331
Lattice Semiconductor Corporation
FPGA, 1296 CLBS, 333000 GATES
Need more? Email Us
Altera
IC FPGA 188 I/O 484UBGA
Need more? Email Us
Microchip Technology
IC FPGA 244 I/O 484FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess