EN
  • EN
  • DE

XC2VPX20-5FF896C

Part No XC2VPX20-5FF896C
Manufacturer Xilinx Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0605+
Reference case BGA896
Manufacturer Xilinx Inc.
Win Source Part Number 712895-XC2VPX20-5FF896C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2VPX20-5FF896C CAD Model

Description

The XC2VPX20-5FF896C is a high-performance Virtex-II Pro X FPGA from Xilinx. This FPGA is designed for demanding applications requiring high levels of integration, performance, and flexibility. It combines the advantages of FPGA logic with embedded PowerPC processors and high-speed serial connectivity to provide a versatile solution for a wide range of applications.

Applications

  • Wireless communications: Used in base stations, radio access networks, and other wireless communication systems for signal processing and control.
  • Networking equipment: Integrated into routers, switches, and other networking devices for packet processing, traffic management, and network security.
  • Aerospace and defense: Employed in radar systems, electronic warfare systems, and other aerospace and defense applications requiring high performance and reliability.
  • Medical imaging: Used in MRI, CT, and other medical imaging systems for image processing and analysis.
  • High-performance computing: Integrated into servers, workstations, and other high-performance computing platforms for acceleration of compute-intensive tasks.

Features

  • Embedded PowerPC processors: Includes embedded PowerPC processors for software execution and system control.
  • High-speed serial transceivers: Features high-speed serial transceivers for high-bandwidth data communication.
  • Configurable logic: Provides a large amount of configurable logic for implementing custom digital circuits.
  • Block RAM: Includes block RAM for on-chip data storage.
  • Digital signal processing (DSP) slices: Features DSP slices for high-performance signal processing.

Benefits

  • High performance: Delivers high performance for demanding applications requiring high levels of computation and data processing.
  • Flexibility: Offers flexibility through its configurable logic, allowing for customization and adaptation to specific application requirements.
  • Integration: Integrates multiple functionalities into a single device, reducing the need for external components and lowering overall system cost.
  • Reduced time to market: Allows for rapid prototyping and development, reducing time to market for new products.
  • Enhanced reliability: Ensures reliable operation in demanding environments, providing stable and consistent performance.

The XC2VPX20-5FF896C FPGA from Xilinx provides a powerful and versatile solution for a wide range of applications. Its combination of FPGA logic, embedded PowerPC processors, and high-speed serial connectivity makes it well-suited for demanding applications requiring high performance, flexibility, and integration. With its ability to be configured and adapted to specific application requirements, this FPGA offers a cost-effective and efficient solution for a variety of digital systems.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess