EN
  • EN
  • DE

XC2VPX20-6FF896C

Part No XC2VPX20-6FF896C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
RoHS Non-Compliant
Win Source Part Number 1105246-XC2VPX20-6FF896C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2VPX20-6FF896C CAD Model

Description

The XC2VPX20-6FF896C is an SMD (SMT) mounted FPGA device from Xilinx Inc.

  • Category: OEM Parts(T-Z)
  • Popularity: low
  • Supply and Demand Status: currently in shortage
  • Win Source Part Number: 1105246-XC2VPX20-6FF896C
  • Alternative part: XC2VPX20-6FF896CXC2VPX206FF896C

You May Also Be Interested in

Texas Instruments
Lowest to $0.2359
Taiwan Semiconductor
V REG -8V, 7908, TO-220-3; Voltage regulator type: Negative Fixed; Voltage, input max: -10V; Voltage, output max:...
Need more? Email Us
Texas Instruments
Lowest to $1.4591
Taiwan Semiconductor
Need more? Email Us
Mini-Circuits
RF Mixer, 2 to 600 MHz, SMT
Need more? Email Us
TDK Corporation
Need more? Email Us
Taiwan Semiconductor
4A 200V Standard Bridge Rectifier
Need more? Email Us
TE Connectivity
HK4/0-004-F,WITH ONE SLOT SCREW / Female Insert 4+Ground Position Screw
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess