EN
  • EN
  • DE

XC3020-70PG84C

Part No XC3020-70PG84C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC3020-70PG84C Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025835-XC3020-70PG84C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3020-70PG84C CAD Model

Description

The XC3020-70PG84C is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the XC3000 family. This device provides a flexible platform for implementing custom digital circuits using configurable logic blocks (CLBs) and programmable interconnect resources. The "-70" denotes a speed grade, and "PG84C" specifies a Pin Grid Array (PGA) package with 84 pins and a commercial temperature range.

Applications

  • Prototyping: Used for rapid prototyping of digital circuits and systems.
  • Custom Logic: Implements custom logic functions in embedded systems and industrial control applications.
  • Digital Signal Processing (DSP): Performs DSP tasks such as filtering, convolution, and FFTs.
  • Communication Systems: Used in communication equipment for encoding, decoding, and data processing.
  • Image Processing: Implements image processing algorithms for video surveillance and medical imaging.

Features

  • Configurable Logic Blocks (CLBs): Contains an array of programmable logic blocks that can be configured to implement a wide variety of logic functions.
  • Programmable Interconnect: Provides a flexible network of interconnect resources for routing signals between CLBs and I/O blocks.
  • Input/Output Blocks (IOBs): Offers configurable I/O pins for interfacing with external devices and systems.
  • Clock Management: Includes dedicated clock management circuitry for generating and distributing clock signals.
  • PGA Package: Uses a Pin Grid Array (PGA) package for easy insertion into sockets or soldering onto PCBs.
  • Commercial Temperature Range: Operates reliably within the commercial temperature range (typically 0°C to 70°C).

Benefits

  • Flexibility: Enables the implementation of custom digital circuits tailored to specific application requirements.
  • Reconfigurability: Allows for modifying the logic function after manufacturing, providing design flexibility and adaptability.
  • High Performance: Offers high-speed operation for demanding applications.
  • Reduced Time-to-Market: Enables rapid prototyping and development of digital systems.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing custom digital circuits, especially for low-to-medium volume production.

Additional Details

The XC3020-70PG84C operates with a 5V power supply and is programmed using Xilinx's development tools, which include software for design entry, simulation, and implementation. The device contains a specific number of CLBs, IOBs, and interconnect resources, as detailed in the device datasheet. The PGA package allows for easy insertion into a socket or soldering onto a printed circuit board. The "C" suffix indicates that the device is rated for operation within the commercial temperature range. The speed grade "-70" indicates the maximum operating frequency and propagation delay characteristics of the device. Detailed specifications, including timing diagrams, programming algorithms, and electrical characteristics, are available in the device datasheet.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Texas Instruments
IC REG CONV DDR 1OUT 24WQFN / series Converter, DDR Voltage Regulator IC 1 Output 24-WQFN (4x4)
Lowest to $4.0118
Toshiba Semiconductor and Storage
High Frequency Switching Power Transistors 230V/1A
Need more? Email Us
Texas Instruments
Lowest to $1.4591
Taiwan Semiconductor
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 600V 4A 4-Pin Case TS-4K Tube
Need more? Email Us
Mini-Circuits
RF Mixer, 2 to 600 MHz, SMT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess