EN
  • EN
  • DE

XC3042-100PG84M

Part No XC3042-100PG84M
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Standard Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 84
Number of Registers 480
Operating Supply Voltage 5 V
RAM Size 3.8 kB
RoHS Compliant
Speed Grade 100
Win Source Part Number 1207163-XC3042-100PG84M
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3042-100PG84M CAD Model

Description

The Xilinx Inc. XC3042-100PG84M is a custom part electronic component with 84 pins and 3.8kB RAM size.

  • Pins: 84
  • RAM Size: 3.8kB
  • Voltage: 5V
  • Speed Grade: 100
  • Supply and Demand Status: Limited
  • Min Operating Temperature: -55 °C
  • Max Operating Temperature: 125 °C
  • Registers: 480

You May Also Be Interested in

Fenghua Electronics
Lowest to $0.0030
Torex Semiconductor Ltd
Lowest to $0.7725
Panjit
Need more? Email Us
Chilisin
UPB201209T 80R 4500MA 0, 02R
Lowest to $0.0170
Panjit
Need more? Email Us
XFMRS Inc.
Need more? Email Us
Cypress Semiconductor Corp
69.006 Mhz Other Clock Generator PDSO8
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Conn Mini Usb B Type Rcp 5 Pos 0.8MM Sol
Lowest to $2.6114
Taiyo Yuden
1210 10 uF 50 V ±10% X7S SMT Multilayer Ceramic Chip Capacitor
Lowest to $0.1305

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $870.4357 $870.4357
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess