EN
  • EN
  • DE

XC3142A-5PC84C

Part No XC3142A-5PC84C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412606-XC3142A-5PC84C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3142A-5PC84C CAD Model

Description

The XC3142A-5PC84C is a Field-Programmable Gate Array (FPGA) belonging to the Xilinx XC3000A family. This FPGA provides a versatile and reconfigurable platform for implementing custom digital logic. Featuring configurable logic blocks (CLBs), programmable interconnect, and I/O blocks, the XC3142A is suitable for a variety of applications from prototyping to custom hardware solutions.

Applications

  • Prototyping Digital Circuits: The XC3142A-5PC84C is commonly used for prototyping and validating digital circuit designs prior to committing to an ASIC.
  • Custom Logic Implementation: Ideal for implementing customized logic functions tailored to specific application requirements.
  • Glue Logic: Can be used to implement glue logic to interface between various digital components within a system.
  • Educational Purposes: Employed in educational settings for teaching digital logic design and FPGA programming.

Features

  • Configurable Logic Blocks (CLBs): The basic building blocks of the FPGA, providing configurable logic functions and storage elements.
  • Programmable Interconnect: A flexible routing network that enables designers to connect CLBs and I/O blocks to implement complex circuits.
  • Input/Output Blocks (IOBs): Facilitate the interface between the FPGA and external devices, enabling data input and output.
  • 84-Pin PLCC Package: The device is packaged in an 84-Pin PLCC (Plastic Leaded Chip Carrier) package, making it suitable for socketed or surface-mount assembly.
  • -5 Speed Grade: Specifies the performance grade of the FPGA within the XC3142A family.

Benefits

  • Flexibility and Reconfigurability: FPGAs offer high flexibility, allowing designers to modify their circuits after initial implementation.
  • Reduced Time-to-Market: FPGAs can significantly reduce time-to-market compared to traditional ASIC development.
  • Cost-Effective Solution: Suitable for low to medium volume production runs.
  • In-System Reprogrammability: Enables in-system updates and modifications to the design.

Additional Details

The XC3142A-5PC84C utilizes SRAM technology for its configuration memory, which requires configuration data to be loaded upon power-up. The device supports multiple configuration modes, including serial and parallel loading. The FPGA is typically programmed using Xilinx's development tools, providing a comprehensive environment for design entry, simulation, and implementation. It is essential to consult the Xilinx documentation for specific details, including timing characteristics, power consumption, and configuration procedures. The XC3000A series is widely recognized for its robust performance in various applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess