EN
  • EN
  • DE

XC3190A-1C/PQ160

Part No XC3190A-1C/PQ160
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412613-XC3190A-1C/PQ160
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3190A-1C/PQ160 CAD Model

Description

The Xilinx XC3190A-1C/PQ160 is a Field-Programmable Gate Array (FPGA) from the XC3000 series. This particular model is housed in a 160-pin Plastic Quad Flat Pack (PQFP) package, offering a balance of size and pin count. The XC3000 series is known for providing a flexible and cost-effective solution for implementing custom digital circuits.

Applications

  • Prototyping digital systems: Allows engineers to rapidly prototype and test digital designs before committing to fixed silicon.
  • Custom logic implementation: Used to implement specific logic functions tailored to unique application requirements.
  • Glue logic: Can be configured to act as glue logic, connecting different components within a system.
  • Digital signal processing (DSP): Capable of performing various DSP tasks with appropriate configuration.
  • Embedded systems: Often employed in embedded systems requiring programmable logic.

Features

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be interconnected to implement complex logic functions.
  • Input/Output Blocks (IOBs): Provides programmable I/O pins for interfacing with external devices.
  • Programmable Interconnect: Features a flexible interconnect matrix that allows CLBs and IOBs to be connected in a variety of ways.
  • Static RAM (SRAM) Configuration: Configured using static RAM, allowing for fast reprogramming.
  • On-Chip Oscillators: Includes on-chip oscillators for timing and clock generation.
  • Low Power Consumption: Designed for relatively low power consumption, suitable for various applications.

Benefits

  • Flexibility: Offers unparalleled flexibility in implementing custom digital circuits.
  • Reprogrammability: Can be reprogrammed multiple times, allowing for design iterations and updates.
  • Time-to-Market: Reduces time-to-market by enabling rapid prototyping and implementation.
  • Cost-Effectiveness: Provides a cost-effective solution for low- to medium-volume production runs.
  • Design Security: Offers a degree of design security as the configuration is stored in SRAM.

Additional Details

The XC3190A-1C/PQ160 operates with a specific voltage level (typically 5V). Detailed timing characteristics and configuration data are available in the Xilinx documentation for the XC3000 series. The '1C' designation typically refers to the speed grade or temperature range. The device is configured via a configuration file loaded into the on-chip SRAM. The PQ160 package offers a good compromise between pin density and ease of soldering.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.3705 $88.7410
4+ $36.4068 $145.6272
5+ $35.2691 $176.3455
7+ $34.1314 $238.9198
9+ $32.9937 $296.9433
12+ $29.5807 $354.9684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess