EN
  • EN
  • DE

XC3S50-4TQG144CO974

Part No XC3S50-4TQG144CO974
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412671-XC3S50-4TQG144CO974
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3S50-4TQG144CO974 CAD Model

Description

The XC3S50-4TQG144CO974 is a Field-Programmable Gate Array (FPGA) from the Xilinx Spartan-3 series. As a member of the Spartan-3 family, it offers a low-cost, programmable solution suitable for a variety of applications. This particular part is housed in a TQG144 package.

Applications

  • Industrial Control Systems: Basic automation tasks, sensor interfacing, and motor control applications.
  • Consumer Electronics: Low-end audio processing, simple video displays, and gaming accessories.
  • Communication Devices: Basic network interface cards, data acquisition systems, and serial communication interfaces.
  • Medical Devices: Portable medical instruments, patient monitoring systems, and diagnostic equipment.
  • Automotive Systems: Dashboard displays, lighting control, and simple engine management systems.

Features

  • Configurable Logic Blocks (CLBs): The fundamental building blocks of the FPGA, allowing for the implementation of custom logic circuits.
  • Block RAM: On-chip memory resources for storing data and implementing memory-intensive functions.
  • Digital Clock Manager (DCM): Provides clock management features such as frequency synthesis and clock deskew.
  • Configurable I/O: Flexible input/output pins that can be configured to support various interface standards.
  • TQG144 Package: A small form factor package for space-constrained applications.
  • JTAG Programming: Supports industry-standard JTAG programming for device configuration and debugging.

Benefits

  • Low-Cost Programmable Solution: Offers a cost-effective alternative to custom ASICs for low to medium volume applications.
  • Design Flexibility: Allows for easy modification and customization of logic circuits to meet specific application requirements.
  • Rapid Prototyping: Enables quick prototyping and testing of digital designs.
  • Reduced Time-to-Market: Shortens the development cycle by allowing designers to quickly implement and verify their designs.
  • Field Upgradability: Allows for in-system reprogramming to update functionality or fix bugs.

Additional Details

The XC3S50-4TQG144CO974 features 50,000 system gates. It offers a flexible platform for implementing various digital logic functions. The on-chip block RAM provides resources for storing data and implementing memory-intensive functions. The configurable I/O pins support a wide range of interface standards, allowing for seamless integration with external devices. The TQG144 package provides a compact footprint, making it suitable for space-constrained applications. It uses a 90nm process technology. The DCM facilitates precise clock management, which is essential for high-speed digital designs. The JTAG interface allows for easy programming and debugging. This FPGA strikes a balance between performance, cost, and ease of use.

You May Also Be Interested in

Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess