EN
  • EN
  • DE

XC4005A-4PQ160C

Part No XC4005A-4PQ160C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC4005A-4PQ160C Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105326-XC4005A-4PQ160C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4005A-4PQ160C CAD Model

Description

The XC4005A-4PQ160C is a Field Programmable Gate Array (FPGA) from Xilinx. It belongs to the XC4000 family, known for its versatility in implementing custom digital circuits. The 'A' in the part number indicates enhanced features compared to the base XC4005 model. The '-4' designates the speed grade, which reflects the device's performance capabilities within the family. 'PQ160C' indicates the package type: a Plastic Quad Flat Pack (PQFP) with 160 pins, and 'C' denotes the commercial temperature range (0°C to 70°C).

Applications:

  • Prototyping: Used for creating prototypes of digital systems before committing to fixed hardware.
  • Custom Logic Design: Implements application-specific logic functions.
  • Digital Signal Processing (DSP): Suitable for DSP tasks like filtering and transformations.
  • Embedded Systems: Integrated into embedded systems for control and processing functionalities.
  • Industrial Control: Applied in industrial automation and control systems.

Features:

  • Configurable Logic Blocks (CLBs): Provides an array of programmable logic blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Offers programmable I/O pins for interfacing with external components.
  • Interconnect Resources: Features a flexible interconnect architecture for routing signals within the device.
  • On-Chip Memory: Includes on-chip memory blocks for storing data.
  • Clock Management: Incorporates clock management features for synchronizing internal operations.

Benefits:

  • Flexibility: Allows for easy modification and reconfiguration of designs.
  • Rapid Prototyping: Accelerates the development process through quick design iterations.
  • Customization: Enables implementation of custom logic tailored to specific requirements.
  • Integration: Integrates multiple functions into a single device, reducing system size.
  • Performance: Delivers high-performance capabilities for demanding applications.

Additional Details:

The XC4005A-4PQ160C FPGA generally operates at a voltage of 5V. It comprises configurable logic blocks arranged in a matrix, surrounded by programmable input/output blocks. The routing architecture allows for complex interconnections between these blocks. This FPGA is configured by loading a bitstream that defines the logic and interconnections. The configuration is typically loaded through a JTAG interface. The Plastic Quad Flat Pack (PQFP) package with 160 pins is suitable for surface mount technology, allowing for efficient board assembly. The number of available logic gates and memory capacity depends on the resources utilized during configuration.

You May Also Be Interested in

Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess