EN
  • EN
  • DE

XC4008E-6PQ160C

Part No XC4008E-6PQ160C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412690-XC4008E-6PQ160C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4008E-6PQ160C CAD Model

Description

The Xilinx XC4008E-6PQ160C is a Field-Programmable Gate Array (FPGA) belonging to the XC4000E family, offering a reconfigurable platform for custom digital logic implementation. Manufactured by Xilinx, a leading provider of programmable logic solutions, this FPGA provides a flexible solution for various applications, ranging from prototyping to production.

Applications:

  • Telecommunications: Used in telecommunications equipment for tasks such as channel coding, error correction, and signal processing.
  • Networking: Employed in networking devices like routers and switches for packet processing, custom protocol implementation, and data routing.
  • Image Processing: Applied in image processing systems for tasks such as video encoding, decoding, and image enhancement.
  • Industrial Control: Integrated into industrial automation systems for controlling machinery, monitoring processes, and implementing safety features.
  • Instrumentation: Used in test and measurement equipment for signal generation, data acquisition, and real-time analysis.

Features:

  • Configurable Logic Blocks (CLBs): The fundamental building blocks of the FPGA, implementing configurable logic functions.
  • Input/Output Blocks (IOBs): Programmable I/O pins that allow the FPGA to interface with external devices and systems.
  • Programmable Interconnect: A flexible routing matrix that connects CLBs and IOBs, enabling complex circuit configurations.
  • On-Chip Memory: Internal memory blocks for storing data and intermediate results.
  • PQ160 Package: A 160-pin Plastic Quad Flat Package (PQFP) offering a balance between size and pin availability.

Benefits:

  • Design Flexibility: Allows for easy modification and updating of designs without requiring hardware changes.
  • Reduced Development Time: Accelerates product development through rapid prototyping and design iterations.
  • Cost-Effectiveness: Provides a cost-efficient alternative to Application-Specific Integrated Circuits (ASICs) for low to medium production volumes.
  • Reconfigurability: Can be reprogrammed in the field to adapt to changing requirements and standards.
  • High Performance: Capable of handling complex digital logic tasks with acceptable performance.

Additional Details:

The XC4008E-6PQ160C is distinguished by its speed grade (-6), which indicates its performance level. The PQ160 package provides a compact footprint while still accommodating a sufficient number of I/O pins. Xilinx provides comprehensive development tools for programming and configuring the FPGA, including design entry, simulation, and implementation software. This FPGA is part of a broader family of devices offering a range of densities and performance characteristics.

You May Also Be Interested in

Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 667 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess