EN
  • EN
  • DE

ADSP-BF532SBBCZ400

Part No ADSP-BF532SBBCZ400
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16B 400MHZ 160CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory ROM (1 kB)
On-Chip RAM 84kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 160-CSPBGA (12x12)
Win Source Part Number 077858-ADSP-BF532SBBCZ400
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADSP-BF532
Introduction Date September 17, 1998
ECCN 3A991.a.2
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADSP-BF532SBBCZ400 CAD Model

Description

Analog Devices Inc. ADSP-BF532SBBCZ400 DSP Microprocessor

The ADSP-BF532SBBCZ400 is a high-performance digital signal processor (DSP) microprocessor from Analog Devices Inc., renowned for its exceptional processing power and efficiency. Designed to cater to a wide range of applications, this processor is part of the Blackfin family of products, which are well-known for their integration of a rich set of peripherals and a dual-MAC state-of-the-art signal processing engine.

With a core clock speed of up to 400 MHz, the ADSP-BF532SBBCZ400 delivers an impressive performance that makes it suitable for multitasking environments and time-critical processing tasks. It features a 16-bit external bus interface, providing ample bandwidth for data-intensive applications. The processor is optimized for embedded audio, video, and communications devices, where reliable and efficient signal processing is paramount.

The ADSP-BF532SBBCZ400 is built with a 32-bit RISC-like instruction set that offers both DSP and microcontroller functionality, ensuring that developers can leverage its capabilities for a variety of complex algorithms and control tasks. This level of versatility makes it an ideal choice for applications like industrial control, automotive systems, medical imaging, and portable devices.

Key features of the ADSP-BF532SBBCZ400 include:

  • Up to 400 MHz high-performance Blackfin processor core
  • Integrated 16-bit external memory interface
  • Two 16-bit MACs, two 40-bit ALUs, four 8-bit video ALUs
  • 32-bit RISC-like instruction set for combined control and signal processing
  • On-chip memory for program and data storage
  • Flexible booting options from external memory
  • Low power consumption suitable for portable device applications
  • Advanced debugging features including JTAG support

The processor is housed in a 160-ball CSPBGA (Chip Scale Package Ball Grid Array) package, ensuring a compact footprint for space-constrained applications. The ADSP-BF532SBBCZ400 is also fully supported by Analog Devices' crosscore development and debugging tools, including the VisualDSP++ development environment, which simplifies the development process and accelerates time-to-market for products utilizing this advanced DSP.

Overall, the ADSP-BF532SBBCZ400 from Analog Devices Inc. is a powerful and versatile DSP that offers a perfect blend of performance, integration, and efficiency, making it a top choice for developers and engineers looking to push the boundaries of digital signal processing in their products.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4545 $61.3635
6+ $16.7832 $100.6992
10+ $16.2588 $162.5880
13+ $15.7343 $204.5459
17+ $15.2098 $258.5666
22+ $13.6364 $300.0008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess