EN
  • EN
  • DE

XC4013-4PQ240C

Part No XC4013-4PQ240C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC4013-4PQ240C Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105340-XC4013-4PQ240C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4013-4PQ240C CAD Model

Description

The Xilinx XC4013-4PQ240C is a Field-Programmable Gate Array (FPGA) from the XC4000 family. These FPGAs are characterized by their flexibility and ability to be reconfigured after manufacturing, making them suitable for a wide range of digital logic applications.

Applications:

  • Prototyping digital circuits: Allows engineers to test and refine designs before committing to fixed silicon.
  • Custom logic functions: Implementing specialized hardware accelerators or custom interfaces.
  • Signal processing: Used in applications such as image processing, audio processing, and communication systems.
  • Embedded systems: Implementing control logic and peripheral interfaces in embedded applications.
  • Telecommunications: Implementing various communication protocols and algorithms.

Features:

  • Configurable Logic Blocks (CLBs): The fundamental building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Provide an interface between the FPGA's internal logic and the external world.
  • Interconnect Resources: Allow flexible routing of signals between CLBs and IOBs.
  • On-chip RAM: Provides memory resources for storing data and intermediate results.
  • Clock Management: Allows for precise clock control and distribution.
  • PQ240 Package: A 240-pin Plastic Quad Flat Pack.

Benefits:

  • Flexibility: Can be reconfigured to implement different logic functions as needed.
  • Time-to-market: Reduces development time by allowing rapid prototyping and iteration.
  • Cost-effectiveness: Can be more cost-effective than custom ASICs for low to medium volume applications.
  • Adaptability: Allows for adapting to changing requirements or standards.
  • High performance: Can achieve high performance through parallel processing and custom hardware acceleration.

Additional Details:

The XC4013-4PQ240C is a member of the XC4000 family, known for its robust architecture and wide availability of design tools. The '-4' speed grade indicates its performance level within the family. The PQ240 package offers a compact footprint while providing a sufficient number of I/O pins for many applications. It is important to consult the Xilinx documentation for detailed specifications, including voltage requirements, power consumption, and timing characteristics.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess