EN
  • EN
  • DE

XC4013E-PQ208C

Part No XC4013E-PQ208C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105343-XC4013E-PQ208C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4013E-PQ208C CAD Model

Description

The Xilinx XC4013E-PQ208C is a Field-Programmable Gate Array (FPGA) belonging to the XC4000E family. These FPGAs are renowned for their adaptability, enabling reconfiguration post-manufacturing. This characteristic renders them valuable in a diverse array of digital logic applications.

Applications:

  • Rapid Prototyping: Facilitates quick testing and refinement of digital circuit designs before committing to hard silicon.
  • Custom Logic Implementation: Ideal for implementing specialized hardware accelerators and tailored interfaces.
  • Signal Processing: Suited for applications involving image and audio processing, as well as communication systems.
  • Embedded Systems: Crucial for control logic and peripheral interface implementations in embedded applications.
  • Telecommunications Infrastructure: Employed in the implementation of various communication protocols and algorithms.

Features:

  • Configurable Logic Blocks (CLBs): The foundational components for realizing intricate logic functions.
  • Input/Output Blocks (IOBs): Bridge the gap between the FPGA's internal logic and the external environment.
  • Interconnect Resources: Enable versatile routing of signals between CLBs and IOBs.
  • On-Chip RAM: Provides onboard memory resources for storing data and intermediate calculation results.
  • Clock Management: Delivers precise control and distribution of clock signals.
  • PQ208 Package: Features a 208-pin Plastic Quad Flat Pack for surface mounting.

Benefits:

  • Adaptability: Can be reconfigured to execute different logic functions as needed, offering unparalleled flexibility.
  • Accelerated Time-to-Market: Reduces development cycles by allowing for speedy prototyping and iterative design improvements.
  • Cost Efficiency: Presents a more economical alternative to custom ASICs, especially for small to medium production volumes.
  • Versatility: Adapts to evolving requirements and industry standards effortlessly.
  • High-Performance Capabilities: Achieves remarkable performance levels through parallel processing and bespoke hardware acceleration techniques.

Additional Details:

The XC4013E-PQ208C, as part of the XC4000E series, benefits from a well-established architecture and extensive support from design tools. The PQ208 packaging provides a balance between a compact form factor and a sufficient quantity of I/O pins. For detailed specifications regarding voltage requirements, power consumption, and timing characteristics, consult the official Xilinx datasheets and application notes. These resources provide essential information for successful implementation and optimal performance.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess