EN
  • EN
  • DE

XC4VFX12-10SF363C

Part No XC4VFX12-10SF363C
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842639-XC4VFX12-10SF363C
Ultra Librarian 3D Model Ultra Librarian XC4VFX12-10SF363C CAD Model

Description

The XC4VFX12-10SF363C is a Virtex-4 FX series Field-Programmable Gate Array (FPGA) from Xilinx. This FPGA is part of the Virtex-4 family, known for integrating PowerPC processor blocks alongside programmable logic. The FX series, in particular, emphasizes embedded processing capabilities. The XC4VFX12-10SF363C offers a balanced combination of logic resources, memory, and processing power, making it suitable for a wide array of embedded applications. It's built on a 90nm process technology, offering a good balance of performance and power consumption.

Applications

  • Embedded systems with real-time processing: Used in applications requiring deterministic performance and low latency.
  • Software-defined radio (SDR): Can be configured to implement various communication protocols and signal processing algorithms.
  • Industrial automation and control: Suitable for applications requiring precise control and monitoring of industrial processes.
  • Aerospace and defense applications: Used in systems requiring high reliability and performance in harsh environments.
  • Medical imaging equipment: Can be configured to perform image processing and analysis in real-time.

Features

  • Integrated PowerPC processors: Provides hard processor cores for executing software.
  • Configurable logic fabric: Allows for the implementation of custom hardware accelerators and logic functions.
  • High-speed serial transceivers: Enables high-bandwidth communication with external devices.
  • On-chip memory: Provides local data storage for processors and logic circuits.
  • Advanced clock management: Facilitates precise clock control and distribution.

Benefits

  • Integrated processing and logic: Enables the creation of highly integrated and efficient embedded systems.
  • Flexibility and customization: Allows for the implementation of custom hardware and software solutions.
  • Improved system performance: Hardware acceleration can significantly improve the performance of computationally intensive tasks.
  • Reduced development time: Integrated development tools and IP cores simplify the design process.
  • Lower power consumption: Optimized for power-efficient operation in embedded applications.

Additional Details

The XC4VFX12-10SF363C is packaged in a 363-pin Fine-Pitch Ball Grid Array (FBGA) package. It offers a logic cell count of approximately 12,000. The device includes two embedded PowerPC 405 processors. The “-10” speed grade indicates a higher performance level compared to lower speed grades within the Virtex-4 family. The device supports various memory interfaces, including DDR and SDRAM. This FPGA provides a powerful and versatile platform for developing complex embedded systems with demanding performance requirements.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $230.5819 $230.5819
2+ $206.7288 $413.4576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 244 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess