EN
  • EN
  • DE
  • IT

XC4VLX25-11FF668I

Part No XC4VLX25-11FF668I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 448 I/O 668FCBGA / FPGA Virtex®-4 LX Family 24192 Cells 90nm Technology 1.2V 668-Pin FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Series Virtex-4 LX
Number of LABs/CLBs 2688
Number of Logic Elements/Cells 24192
Total RAM Bits 1327104
Number of I/O 448
Operating Supply Voltage 1.14 V ~ 1.26 V
Mounting SMD
Operating Temperature Range -40°C ~ 100°C (TJ)
Package 668-BBGA, FCBGA
Manufacturer Package 668-FCBGA (27x27)
Win Source Part Number 799812-XC4VLX25-11FF668I
Popularity Medium
Supply and Demand Status Limited
Family Name XC4VLX25
Introduction Date August 02, 2004
ECCN 3A991.d
Country of Origin Philippines, Republic of Korea, Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian XC4VLX25-11FF668I CAD Model

Description

The XC4VLX25-11FF668I is a high-performance FPGA manufactured by Xilinx Inc..

  • Series: Virtex-4 LX
  • Package: 668-BBGA, FCBGA
  • Operating temperature range: -40°C to 100°C (TJ)
  • Operating supply voltage: 1.14 V to 1.26 V
  • I/Os: 448
  • LABs/CLBs: 2688
  • Logic elements/cells: 24192
  • Total RAM bits: 1327104
  • Category: Integrated circuits (ICs)
  • Halogen-free: Yes
  • Estimated EOL date: 2025
  • Popularity: Medium

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 2024 CLBS, 471000 GATES
Need more? Email Us
Amd
FPGA VIRTEX-E FAMILY 186.624K GA / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Intel
IC FPGA 208QFP
Need more? Email Us
Amd
FPGA, 3136 CLBS, 55000 GATES
Lowest to $591.2696
Amd
FPGA, 8320 CLBS, 5000000 GATES
Need more? Email Us
Amd
FPGA, 320 CLBS, 5000 GATES / * Field Programmable Gate Array (FPGA) IC
Lowest to $3.6531
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 15600 GATES / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess