EN
  • EN
  • DE

XC5202-6PQ100I

Part No XC5202-6PQ100I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description FPGA, 64 Clbs, 2000 Gates, 83MHZ, PQFP100 FPGA, 64 Clbs, 2000 Gates, 83MHZ, PQFP100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Number of Gates 3000
Number of Pins 100
RoHS Non-Compliant
Win Source Part Number 994700-XC5202-6PQ100I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC5202-6PQ100I CAD Model

Description

The XC5202-6PQ100I is a Field-Programmable Gate Array (FPGA) from Xilinx's XC5200 series. It is a configurable logic device that allows designers to implement custom digital circuits. The '6' in the part number indicates the speed grade, and 'PQ100' specifies the package type, which is a 100-pin Plastic Quad Flat Pack (PQFP). The 'I' denotes the industrial temperature range.

Applications

  • Prototyping digital circuits
  • Custom logic implementation
  • Data acquisition systems
  • Embedded systems
  • Digital signal processing (DSP) applications
  • Industrial control systems
  • Telecommunications equipment
  • Medical devices

Features

  • Configurable Logic Blocks (CLBs) arranged in an array
  • Programmable interconnect resources
  • Input/Output Blocks (IOBs) for interfacing with external devices
  • On-chip clock management circuitry
  • System-level features such as boundary scan
  • Industrial temperature range operation (-40°C to +85°C)
  • 100-pin PQFP package for surface mount assembly

Benefits

  • Flexibility to implement custom digital designs without the need for custom silicon
  • Fast prototyping and design iterations
  • Reduced time-to-market for new products
  • Cost-effective solution for low to medium volume production
  • Ability to reconfigure the device in the field to adapt to changing requirements
  • Integration of multiple functions into a single device
  • Reduced board space and power consumption compared to discrete logic solutions

Additional Details

The XC5202-6PQ100I FPGA features a matrix of Configurable Logic Blocks (CLBs) interconnected by programmable routing channels. These CLBs contain configurable logic elements and flip-flops that can be programmed to implement a wide variety of digital functions. The IOBs provide flexible interfaces for connecting the FPGA to external devices, supporting a range of I/O standards. The on-chip clock management circuitry allows for precise control of clock signals within the FPGA. The device is programmed using industry-standard FPGA design tools, which provide a graphical user interface for design entry, simulation, and programming. The industrial temperature range ensures reliable operation in harsh environments. This FPGA is a versatile solution for a wide range of digital design applications, offering flexibility, performance, and cost-effectiveness.

You May Also Be Interested in

Taiwan Semiconductor
Need more? Email Us
Mini-Circuits
RF Mixer, 2 to 600 MHz, SMT
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 600V 4A 4-Pin Case TS-4K Tube
Need more? Email Us
Mini-Circuits
Lowest to $21.3456
Taiwan Semiconductor
V REG -8V, 7908, TO-220-3; Voltage regulator type: Negative Fixed; Voltage, input max: -10V; Voltage, output max:...
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us
TDK Corporation
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess