EN
  • EN
  • DE

XC5204-5VQ100C

Part No XC5204-5VQ100C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 6000
Number of Pins 100
RoHS Non-Compliant
Win Source Part Number 1190119-XC5204-5VQ100C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC5204-5VQ100C CAD Model

Description

The Xilinx XC5204-5VQ100C is a custom electronic component manufactured by Xilinx Inc.

  • Pins: 100
  • Gates: 6000
  • Category: Custom Parts
  • Alternative Part Number: XC52045VQ100C
  • RoHS Compliance: Non-compliant
  • Supply and Demand Status: Limited
  • Popularity: Medium

You May Also Be Interested in

Cypress Semiconductor Corp
69.006 Mhz Other Clock Generator PDSO8
Need more? Email Us
Vishay
DIODE GEN PURP 600V 2A DO214AA / Diode Standard 600 V 2A Surface Mount DO-214AA (SMB)
Lowest to $0.2725
Power-One
Lowest to $3.2640
Fenghua Electronics
Lowest to $0.0030
Inpaq
Need more? Email Us
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC / PFC IC Discontinuous (Transition) 45kHz 16-SOIC
Lowest to $1.1336
Fuji Electric
Need more? Email Us
Union Semiconductor
4 BIT BIDIRECTIONAL TRANSLATOR / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-QFN (3.5x3.5)
Lowest to $0.3965
Torex Semiconductor Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess