EN
  • EN
  • DE

XC5204-6PC84I

Part No XC5204-6PC84I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC5204-6PC84I Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 84
RoHS Non-Compliant
Win Source Part Number 1105380-XC5204-6PC84I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC5204-6PC84I CAD Model

Description

The XC5204-6PC84I is a Field Programmable Gate Array (FPGA) from the Xilinx XC5200 series. This FPGA is designed for a wide range of digital logic applications, offering a flexible and customizable platform for implementing complex circuits. It's a versatile component suitable for prototyping, low-volume production, and applications requiring adaptive hardware.

Applications

  • Prototyping digital circuits: Used for testing and validating designs before committing to a fixed ASIC.
  • Custom logic implementation: Enables the creation of tailored hardware solutions for specific applications.
  • Data processing: Suitable for implementing algorithms for signal processing, image processing, and other data-intensive tasks.
  • Embedded systems: Can be used as a core component in embedded systems requiring programmable logic.
  • Telecommunications: Utilized in communication systems for implementing custom protocols and interfaces.

Features

  • Configurable Logic Blocks (CLBs): Provides a flexible architecture for implementing a wide variety of logic functions.
  • Input/Output Blocks (IOBs): Offer programmable input and output interfaces to connect with external devices.
  • Programmable Interconnect: Enables flexible routing of signals between CLBs and IOBs.
  • In-System Programmability (ISP): Allows for reconfiguration of the FPGA after it has been installed in a system.
  • Low Power Consumption: Designed for relatively low power operation, making it suitable for portable and battery-powered applications.
  • 84-Pin PC84 Package: This specifies the physical packaging of the chip which facilitates board mounting.

Benefits

  • Flexibility: Allows for easy modification and adaptation of the hardware design.
  • Time-to-Market: Reduces development time compared to traditional ASIC design.
  • Cost-Effectiveness: Provides a cost-effective solution for low to medium volume production.
  • Reconfigurability: Enables dynamic reconfiguration of the hardware to adapt to changing requirements.
  • Design Security: Offers security features to protect the design from unauthorized access.

Additional Details

The XC5204-6PC84I operates within a specific voltage range, as defined in the Xilinx datasheet. Its performance characteristics, such as maximum clock frequency and propagation delay, are also detailed in the datasheet. The device utilizes SRAM technology for configuration storage, requiring an external configuration memory. The “-6” indicates the speed grade of the device. The package is a plastic leaded chip carrier (PLCC). Further information regarding timing characteristics, power consumption, and configuration details can be found in the Xilinx XC5200 series documentation.

You May Also Be Interested in

Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
TE Connectivity
HK4/0-004-F,WITH ONE SLOT SCREW / Female Insert 4+Ground Position Screw
Need more? Email Us
Taiwan Semiconductor
4A 200V Standard Bridge Rectifier
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Panasonic
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
High Frequency Switching Power Transistors 230V/1A
Need more? Email Us
Texas Instruments
Lowest to $0.2359
Taiwan Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess