EN
  • EN
  • DE

XC5210-5TQ144I

Part No XC5210-5TQ144I
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842642-XC5210-5TQ144I
Ultra Librarian 3D Model Ultra Librarian XC5210-5TQ144I CAD Model

Description

The XC5210-5TQ144I is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the XC5200 series. This FPGA is designed to provide a flexible and customizable platform for implementing a variety of digital logic circuits. The XC5200 family is known for its cost-effectiveness and ease of use, making it suitable for a wide range of applications. It is characterized by its tile-based architecture, which consists of Configurable Logic Blocks (CLBs) interconnected by a programmable routing network. The XC5210-5TQ144I offers a balance of logic resources and I/O pins, making it a versatile solution for many applications.

Applications

  • State machine implementation: Used to implement complex state machines for control applications.
  • Address decoding logic: Ideal for memory interface applications.
  • Peripheral controllers: Can be configured to control various peripherals such as UARTs, timers, and ADCs.
  • Glue logic: Used to interface between different components in a system.
  • Educational purposes: Suitable for teaching digital logic design principles.

Features

  • Configurable Logic Blocks (CLBs): Provide the basic building blocks for implementing logic functions.
  • Programmable interconnect: Allows for flexible routing of signals between CLBs.
  • Input/Output Blocks (IOBs): Provide an interface to external devices.
  • On-chip RAM: Enables local data storage and buffering.
  • Low-power operation: Designed for energy-efficient applications.

Benefits

  • Flexibility: Can be reconfigured to implement different logic functions, allowing for design changes without requiring new hardware.
  • Cost-effectiveness: Provides a low-cost solution for implementing custom logic circuits.
  • Ease of use: Simplified architecture makes it easy to design and implement circuits.
  • Rapid prototyping: Reduces time-to-market by allowing designers to quickly implement and test their designs.
  • Reduced development costs: Eliminates the need for expensive ASIC development for low- to medium-volume applications.

Additional Details

The XC5210-5TQ144I comes in a 144-pin Thin Quad Flat Pack (TQFP) package. The “-5” indicates the speed grade of the device. It has a system clock frequency of up to 50 MHz. It features approximately 10,000 usable gates. This FPGA supports various configuration methods, including serial and parallel configuration. Its ease of use and cost-effectiveness make it a popular choice for a wide range of digital logic applications, particularly in embedded systems and prototyping environments.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess