EN
  • EN
  • DE

XC5210-6PG223C

Part No XC5210-6PG223C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC5210-6PG223C Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 223
RoHS Non-Compliant
Win Source Part Number 1105386-XC5210-6PG223C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC5210-6PG223C CAD Model

Description

The XC5210-6PG223C is a Field Programmable Gate Array (FPGA) from the Xilinx XC5200 series. This FPGA is designed to offer a flexible and customizable platform for implementing complex digital logic circuits. It finds use in various applications including prototyping, low-volume manufacturing, and systems requiring reconfigurable hardware.

Applications

  • Communication Systems: Used in implementing custom communication protocols, channel coding, and decoding.
  • Industrial Control: Employed in controlling machinery, implementing feedback loops, and managing automation processes.
  • Medical Imaging: Used in processing and analyzing medical images for diagnostics.
  • Aerospace and Defense: Utilized in embedded systems requiring high reliability and performance.
  • High-Performance Computing: Implements specialized hardware accelerators for computationally intensive tasks.

Features

  • Configurable Logic Blocks (CLBs): Offer a versatile architecture for implementing a wide array of logic functions.
  • Input/Output Blocks (IOBs): Provide programmable input and output interfaces for connecting with external components.
  • Programmable Interconnect: Facilitates flexible routing of signals between CLBs and IOBs.
  • In-System Programmability (ISP): Enables reconfiguration of the FPGA while it is installed in the system.
  • 223-Pin PG223 Package: Specifies the physical packaging of the chip facilitating board mounting.
  • -6 Speed Grade: Indicates the speed performance of the device.

Benefits

  • Flexibility: Allows for easy modification and adaptation of the hardware design.
  • Rapid Prototyping: Accelerates the development process compared to traditional ASIC design.
  • Cost-Effective: Provides a cost-efficient solution for low to medium volume production.
  • Reconfigurability: Allows dynamic reconfiguration of the hardware to adapt to changing requirements.
  • Design Security: Provides features to protect the design from unauthorized access and reverse engineering.

Additional Details

The XC5210-6PG223C operates within a specific voltage range as defined by its datasheet. Detailed performance characteristics such as maximum clock frequency and propagation delay are specified in the datasheet. The device uses SRAM technology for configuration, which requires external configuration memory. The Xilinx development tools provide a comprehensive environment for designing, simulating, and implementing applications using the XC5210 FPGA. The “C” suffix usually indicates the temperature range of the device. For precise details on timing, power consumption, and configuration options refer to the Xilinx XC5200 series documentation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess