EN
  • EN
  • DE

XC5210PQ208AKM

Part No XC5210PQ208AKM
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995950-XC5210PQ208AKM
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC5210PQ208AKM CAD Model

Description

The XC5210PQ208AKM, manufactured by Xilinx, is a Field-Programmable Gate Array (FPGA) from the XC5200 family. This FPGA offers a balance of performance and flexibility, making it suitable for a range of digital logic applications. It is designed for applications that require moderate to high complexity and performance.

Applications

  • Networking: Used in routers, switches, and network interface cards.
  • Telecommunications: Employed in base stations, wireless communication systems, and signal processing equipment.
  • Image Processing: Utilized in video processing, image recognition, and machine vision applications.
  • Industrial Automation: Found in programmable logic controllers (PLCs), motor control systems, and robotic systems.
  • Medical Devices: Used in medical imaging, patient monitoring, and diagnostic equipment.

Features

  • Configurable Logic Blocks (CLBs): Provides an array of configurable logic blocks that can be interconnected to implement custom digital circuits.
  • Input/Output Blocks (IOBs): Offers flexible I/O capabilities with programmable voltage levels and drive strengths.
  • Hierarchical Routing Architecture: Features a routing architecture that enables efficient interconnection of CLBs and IOBs.
  • System Features: Includes features such as clock management, boundary scan, and power management.
  • 208-Pin PQFP Package: Comes in a 208-pin Plastic Quad Flat Pack (PQFP) package for surface mount assembly.

Benefits

  • Flexibility: Allows for easy modification and reprogramming of the digital logic circuit without requiring hardware changes.
  • Reduced Time-to-Market: Speeds up the development cycle by enabling rapid prototyping and testing of designs.
  • Cost-Effectiveness: Offers a cost-effective alternative to custom ASICs, especially for low to medium volume production.
  • High Performance: Provides sufficient performance for a wide range of applications with its configurable logic and routing resources.
  • Reliability: Designed and manufactured to meet high-quality standards, ensuring reliable operation in demanding environments.

Additional Details

The XC5210PQ208AKM operates at a specific voltage, typically 5V or 3.3V. The 'AKM' suffix might denote a specific speed grade or temperature range. Further details regarding operating temperature, power consumption, and other electrical characteristics can be found in the device datasheet. Xilinx provides comprehensive documentation and development tools to support the XC5200 family, enabling efficient design and implementation of complex digital circuits.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Agere Systems
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess