EN
  • EN
  • DE

XC7VX1140T-2FLG1926I

Part No XC7VX1140T-2FLG1926I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Virtex-7 FPGA, 1100 Max User I/O, Speed Grade-2, 0 GTX, FLG1926, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of ADC Channels 1
Number of I/Os 1100
Number of Logic Elements/Cells 1.1392e+06
Number of Transceivers 0
Speed Grade 2
Win Source Part Number 1211329-XC7VX1140T-2FLG1926I
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC7VX1140T-2FLG1926I CAD Model

Description

The XC7VX1140T-2FLG1926I is a high-performance Virtex-7 FPGA (Field-Programmable Gate Array) from Xilinx. As a member of the Virtex-7 family, it offers a blend of high logic density, memory resources, and advanced features for demanding applications. The "-2" designates the speed grade, and "FLG1926" refers to the package type (Fine-pitch Land Grid Array with 1926 pins). "I" at the end usually signifies an industrial temperature range.

Applications:

  • High-performance computing: Used in data centers and scientific computing for acceleration of algorithms.
  • Networking and telecommunications: Employed in switches, routers, and base stations for signal processing and data handling.
  • Aerospace and defense: Integrated into radar systems, signal intelligence, and image processing applications.
  • Medical imaging: Found in MRI, CT scanners, and ultrasound equipment for real-time image processing.
  • Video processing: Used in broadcast equipment, video servers, and high-resolution displays.

Features:

  • High logic density: Contains a large number of programmable logic cells for complex designs.
  • Integrated transceivers: Supports high-speed serial communication protocols.
  • Block RAM: Provides on-chip memory for data storage and processing.
  • DSP slices: Enables efficient implementation of digital signal processing algorithms.
  • Clock management tiles: Offers flexible clock generation and distribution.

Benefits:

  • High performance: Enables acceleration of compute-intensive tasks.
  • Flexibility: Allows for customized hardware implementations.
  • Scalability: Supports a wide range of design complexities.
  • Low power consumption: Optimizes energy efficiency in demanding applications.
  • Rapid prototyping: Accelerates development cycles.

Additional Details:

The XC7VX1140T-2FLG1926I requires specialized software tools for design and programming, such as Xilinx Vivado. The device's architecture includes configurable logic blocks (CLBs), input/output blocks (IOBs), and various hard IP blocks. Refer to the Xilinx documentation for detailed specifications, including logic capacity, memory size, transceiver data rates, and power consumption. The industrial temperature range allows operation in more extreme environmental conditions compared to commercial grade FPGAs.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess